Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - LP8725TLE-C/NOPB LP8725TLE-C/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1056946-LP8725TLE-C/ NOPB Packaging: Reel - TR Applications: Controller/Converter , Multimedia Processors Mounting: SMD (SMT) Voltage - Input: 2.6 V to 4.5 V Number of Outputs: 9 Output Voltage: 0.8 V to 3.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-DSBGA (2.96x2.56) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1056946-LP8725TLE-C/ NOPB Packaging: Reel - TR Applications: Controller/Converter , Multimedia Processors Mounting: SMD (SMT) Voltage - Input: 2.6 V to 4.5 V Number of Outputs: 9 Output Voltage: 0.8 V to 3.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-DSBGA (2.96x2.56) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LP8725TLE-C/NOPB - 1056946-LP8725TLE-C/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LP8725TLE-C/NOPB
1056946-LP8725TLE-C/NOPB
PMIC - PMIC - Voltage Regulators - Special Purpose - LP8725TLE-C/NOPB 1056946-LP8725TLE-C/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056946-LP8725TLE-C/ NOPB Packaging: Reel - TR Applications: Controller/Converter , Multimedia Processors Mounting: SMD (SMT) Voltage - Input: 2.6 V to 4.5 V Number of Outputs: 9 Output Voltage: 0.8 V to 3.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-DSBGA (2.96x2.56) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056946-LP8725TLE-C/NOPB
Packaging: Reel - TR
Applications: Controller/Converter, Multimedia Processors
Mounting: SMD (SMT)
Voltage - Input: 2.6 V to 4.5 V
Number of Outputs: 9
Output Voltage: 0.8 V to 3.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 30-DSBGA (2.96x2.56)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-LP8725TLE-C/NOPB
Power Management IC 750-LP8725TLE-C/NOPB
Power Management IC (PMIC)for Application/Multimed ia Processors and Sub-Systems 30-DSBGA -40 to 85 Product overview: LP8725TLE-C/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP8725TLE-C/NOPB can be used for catalog matching and distributor lookup.

Power Management IC (PMIC)for Application/Multimedia Processors and Sub-Systems 30-DSBGA -40 to 85 Product overview: LP8725TLE-C/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP8725TLE-C/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - LP8725TLE-C/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
LP8725TLE-C/NOPB
PMIC - Voltage Regulators - Special Purpose LP8725TLE-C/NOPB
IC REG CTRLR/CONV 9OUT 30DSBGA

IC REG CTRLR/CONV 9OUT 30DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1056946-LP8725TLE-C/NOPB 750-LP8725TLE-C/NOPB LP8725TLE-C/NOPB
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LP8725TLE-C/NOPB Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 30-DSBGA (2.96x2.56) Other; 30-WFBGA, DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ24005PWPRG4 - 913427-BQ24005PWPRG4 - Win Source Electronics
Specs
Package Type SSOP; Other; 20-HTSSOP
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Management - Specialized - 620-ACS37800KMCTR-030B3-SPITR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Gate Drivers - 2EDN8533FXTMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 1826772 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details