Power Management IC (PMIC)for Application/Multimed
Manufacturer: Texas Instruments
Win Source Part Number: 1056948-LP8725TLX-B/
Packaging: Reel - TR
Applications: Controller/Converter
Mounting: SMD (SMT)
Voltage - Input: 2.6 V to 4.5 V
Number of Outputs: 9
Output Voltage: 0.8 V to 3.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 30-uSMD
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC REG CTRLR/CONV 9OUT 30DSBGA
IC REG CTRLR/CONV 9OUT 30DSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-LP8725TLX-B/NOPB | 1056948-LP8725TLX-B/NOPB | LP8725TLX-B/NOPB | 815-LP8725TLX-B/NOPB |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - LP8725TLX-B/NOPB | PMIC - Voltage Regulators - Special Purpose | IC REG CTRLR/CONV 9OUT 30DSBGA |
| Output Voltage | 3.3 volts | 0.8000 to 3.3 volts |