Texas Instruments Power Management IC LP8725TLX-A

Description
POWER MANAGEMENT UNIT FOR APPLICATION/MULTIMED IA PROCESSORS AND SUB-SYSTEMS Product overview: LP8725TLX-A from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP8725TLX-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POWER MANAGEMENT UNIT FOR APPLICATION/MULTIMED IA PROCESSORS AND SUB-SYSTEMS Product overview: LP8725TLX-A from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP8725TLX-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-LP8725TLX-A
Power Management IC 750-LP8725TLX-A
POWER MANAGEMENT UNIT FOR APPLICATION/MULTIMED IA PROCESSORS AND SUB-SYSTEMS Product overview: LP8725TLX-A from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP8725TLX-A can be used for catalog matching and distributor lookup.

POWER MANAGEMENT UNIT FOR APPLICATION/MULTIMEDIA PROCESSORS AND SUB-SYSTEMS Product overview: LP8725TLX-A from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP8725TLX-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - LP8725TLX-A - 206544-LP8725TLX-A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LP8725TLX-A
206544-LP8725TLX-A
PMIC - PMIC - Voltage Regulators - Special Purpose - LP8725TLX-A 206544-LP8725TLX-A
Manufacturer: Texas Instruments Win Source Part Number: 206544-LP8725TLX-A Packaging: Reel - TR Applications: Controller/Converter , Multimedia Processors Mounting: SMD (SMT) Voltage - Input: 2.6 V to 4.5 V Number of Outputs: 9 Output Voltage: 0.8 V to 3.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-uSMD

Manufacturer: Texas Instruments
Win Source Part Number: 206544-LP8725TLX-A
Packaging: Reel - TR
Applications: Controller/Converter, Multimedia Processors
Mounting: SMD (SMT)
Voltage - Input: 2.6 V to 4.5 V
Number of Outputs: 9
Output Voltage: 0.8 V to 3.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 30-uSMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 750-LP8725TLX-A 206544-LP8725TLX-A
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - LP8725TLX-A
Package Type Other; DSBGA Other; 30-uSMD
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2139107 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; SOT-25
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details