Manufacturer: Texas Instruments
Win Source Part Number: 133372-LP8725TLE-B/N
Packaging: Reel - TR
Applications: Controller/Converter
Mounting: SMD (SMT)
Voltage - Input: 2.6 V to 4.5 V
Number of Outputs: 9
Output Voltage: 0.8 V to 3.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 30-DSBGA (2.96x2.56)
Power Management IC (PMIC)for Application/Multimed
IC REG CTRLR/CONV 9OUT 30DSBGA
IC REG CTRLR/CONV 9OUT 30DSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 133372-LP8725TLE-B/NOPB | 750-LP8725TLE-B/NOPB | 815-LP8725TLE-B/NOPB | LP8725TLE-B/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - LP8725TLE-B/NOPB | Power Management IC | IC REG CTRLR/CONV 9OUT 30DSBGA | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 30-DSBGA (2.96x2.56) | Other; 30-WFBGA, DSBGA | Other; 30-WFBGA, DSBGA |