Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - LP8725TLE-A/NOPB LP8725TLE-A/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 719058-LP8725TLE-A/N OPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 30-WFBGA, DSBGA Applications: Controller/Converter , Multimedia Processors Mounting: SMD Voltage - Output: 0.8 V ~ 3.3 V Voltage - Input: 2.6 V ~ 4.5 V Number of Outputs: 9 Family Name: LP8725 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 30-DSBGA (2.96x2.56) Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 719058-LP8725TLE-A/N OPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 30-WFBGA, DSBGA Applications: Controller/Converter , Multimedia Processors Mounting: SMD Voltage - Output: 0.8 V ~ 3.3 V Voltage - Input: 2.6 V ~ 4.5 V Number of Outputs: 9 Family Name: LP8725 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 30-DSBGA (2.96x2.56) Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LP8725TLE-A/NOPB - 719058-LP8725TLE-A/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LP8725TLE-A/NOPB
719058-LP8725TLE-A/NOPB
PMIC - PMIC - Voltage Regulators - Special Purpose - LP8725TLE-A/NOPB 719058-LP8725TLE-A/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 719058-LP8725TLE-A/N OPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 30-WFBGA, DSBGA Applications: Controller/Converter , Multimedia Processors Mounting: SMD Voltage - Output: 0.8 V ~ 3.3 V Voltage - Input: 2.6 V ~ 4.5 V Number of Outputs: 9 Family Name: LP8725 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 30-DSBGA (2.96x2.56) Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 719058-LP8725TLE-A/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 30-WFBGA, DSBGA
Applications: Controller/Converter, Multimedia Processors
Mounting: SMD
Voltage - Output: 0.8 V ~ 3.3 V
Voltage - Input: 2.6 V ~ 4.5 V
Number of Outputs: 9
Family Name: LP8725
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 30-DSBGA (2.96x2.56)
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-LP8725TLE-A/NOPB
Power Management IC 750-LP8725TLE-A/NOPB
Power Management IC (PMIC)for Application/Multimed ia Processors and Sub-Systems 30-DSBGA -40 to 85 Product overview: LP8725TLE-A/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP8725TLE-A/NOPB can be used for catalog matching and distributor lookup.

Power Management IC (PMIC)for Application/Multimedia Processors and Sub-Systems 30-DSBGA -40 to 85 Product overview: LP8725TLE-A/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP8725TLE-A/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - LP8725TLE-A/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
LP8725TLE-A/NOPB
PMIC - Voltage Regulators - Special Purpose LP8725TLE-A/NOPB
IC REG CTRLR/CONV 9OUT 30DSBGA

IC REG CTRLR/CONV 9OUT 30DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 719058-LP8725TLE-A/NOPB 750-LP8725TLE-A/NOPB LP8725TLE-A/NOPB
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LP8725TLE-A/NOPB Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 30-WFBGA, DSBGA Other; SMD/SMT Other; 30-WFBGA, DSBGA
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Regulators - 1900108 - RS Components, Ltd.
Specs
Regulator Category Switching; Charge pump
Package Type SOIC; Other; Soic
View Details
PMIC - Current Regulation/Management - AD8215YRZ - Lingto Electronic Limited
Specs
Regulator Category PMIC - Current Regulation/Management
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details