Broadcom Inc. 622 MBd SMF Transceiver with DMI for ATM/SONET OC-12, SFP, Std de-latch, Temp (-10 to 85C), RoHS Compliant AFCT-5755LZ

Description
The Avago AFCT-5755LZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. The AFCT-5755Z family targets applications requiring DMI features, and the AFCT-5750Z family is streamlined for those applications where DMI features are not needed.
Description
The Avago AFCT-5755LZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. The AFCT-5755Z family targets applications requiring DMI features, and the AFCT-5750Z family is streamlined for those applications where DMI features are not needed.

Suppliers

Company
Product
Description
Supplier Links
622 MBd SMF Transceiver with DMI for ATM/SONET OC-12, SFP, Std de-latch, Temp (-10 to  85C), RoHS Compliant - AFCT-5755LZ - Broadcom Inc.
San Jose, CA, USA
622 MBd SMF Transceiver with DMI for ATM/SONET OC-12, SFP, Std de-latch, Temp (-10 to 85C), RoHS Compliant
AFCT-5755LZ
622 MBd SMF Transceiver with DMI for ATM/SONET OC-12, SFP, Std de-latch, Temp (-10 to 85C), RoHS Compliant AFCT-5755LZ
The Avago AFCT-5755LZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. The AFCT-5755Z family targets applications requiring DMI features, and the AFCT-5750Z family is streamlined for those applications where DMI features are not needed.

The Avago AFCT-5755LZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch.
The AFCT-5755Z family targets applications requiring DMI features, and the AFCT-5750Z family is streamlined for those applications where DMI features are not needed.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFCT-5755LZ
Product Name 622 MBd SMF Transceiver with DMI for ATM/SONET OC-12, SFP, Std de-latch, Temp (-10 to 85C), RoHS Compliant
Cable Type Single mode
Connector Type LC
Data Rate 4.98 Gbps
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-R-P-2 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836288 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details