Broadcom Inc. Low Power 125MBd SFP Transceiver for Fast Ethernet & FDDI AFBR-57E6APZ

Description
The Avago AFBR-57E6APZ is a low power, 125MBd small form-factor pluggable (SFP) fiber optic transceiver module device designed for Fast Ethernet and fiber distributed data interface (FDDI) applications. The device has an LC duplex connector optical interface and a digital diagnostic monitoring interface (DMI). The AFBR-57E6APZ is compatible to the SFF-8074i for conventional SFP interface and the SFF-8472 for DMI. By way of 2-wire serial communications as defined in the SFF-8472 MSA, the AFBR-57E6APZ can provide real time information on temperature, LED bias current, LED average output power and receiver average input power. The device also has the ability to monitor the receiver loss of signal (RX_LOS).
Request a Quote Datasheet
Description
The Avago AFBR-57E6APZ is a low power, 125MBd small form-factor pluggable (SFP) fiber optic transceiver module device designed for Fast Ethernet and fiber distributed data interface (FDDI) applications. The device has an LC duplex connector optical interface and a digital diagnostic monitoring interface (DMI). The AFBR-57E6APZ is compatible to the SFF-8074i for conventional SFP interface and the SFF-8472 for DMI. By way of 2-wire serial communications as defined in the SFF-8472 MSA, the AFBR-57E6APZ can provide real time information on temperature, LED bias current, LED average output power and receiver average input power. The device also has the ability to monitor the receiver loss of signal (RX_LOS).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power 125MBd SFP Transceiver for Fast Ethernet & FDDI - AFBR-57E6APZ - Broadcom Inc.
San Jose, CA, USA
Low Power 125MBd SFP Transceiver for Fast Ethernet & FDDI
AFBR-57E6APZ
Low Power 125MBd SFP Transceiver for Fast Ethernet & FDDI AFBR-57E6APZ
The Avago AFBR-57E6APZ is a low power, 125MBd small form-factor pluggable (SFP) fiber optic transceiver module device designed for Fast Ethernet and fiber distributed data interface (FDDI) applications. The device has an LC duplex connector optical interface and a digital diagnostic monitoring interface (DMI). The AFBR-57E6APZ is compatible to the SFF-8074i for conventional SFP interface and the SFF-8472 for DMI. By way of 2-wire serial communications as defined in the SFF-8472 MSA, the AFBR-57E6APZ can provide real time information on temperature, LED bias current, LED average output power and receiver average input power. The device also has the ability to monitor the receiver loss of signal (RX_LOS).

The Avago AFBR-57E6APZ is a low power, 125MBd small form-factor pluggable (SFP) fiber optic transceiver module device designed for Fast Ethernet and fiber distributed data interface (FDDI) applications. The device has an LC duplex connector optical interface and a digital diagnostic monitoring interface (DMI).

The AFBR-57E6APZ is compatible to the SFF-8074i for conventional SFP interface and the SFF-8472 for DMI. By way of 2-wire serial communications as defined in the SFF-8472 MSA, the AFBR-57E6APZ can provide real time information on temperature, LED bias current, LED average output power and receiver average input power. The device also has the ability to monitor the receiver loss of signal (RX_LOS).

Supplier's Site
Fiber Optic Transceiver Modules - 516-3465-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-3465-ND
Fiber Optic Transceiver Modules 516-3465-ND
Transceiver Module Ethernet 125MBd 1310nm 3.3V LC Duplex Pluggable, SFP

Transceiver Module Ethernet 125MBd 1310nm 3.3V LC Duplex Pluggable, SFP

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFBR-57E6APZ 516-3465-ND
Product Name Low Power 125MBd SFP Transceiver for Fast Ethernet & FDDI Fiber Optic Transceiver Modules
Cable Type Multimode
Connector Type LC LC
Wavelength 1270 to 1380 nm (12700 to 13800 Å) 1310 nm (13100 Å)
Signal Output: Transistor-Transistor Logic
Packaging Type Industry Standard Small Form Pluggable (SFP) Package
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - 2084-SFP-GZX-LCI-80E-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 1.25 Gbps
View Details
LightABLE 28G LL Series 4TRX, 12TX, and 12RX: Embedded transceiver -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details