Broadcom Inc. 125 MBd SMF Transceiver for Fast Ethernet (100Base-LX10), 1x9, Ext Temp (-40C to 85C), Blue, RoHS AFCT-5179CZ

Description
Features SC duplex single mode transceiver Single 5V power supply Multisourced 1x9 pin configuration Manufactured in an ISO9001 certified factory Aqueous washable plastic package Interchangeable with LED multisourced 1x9 transceivers Unconditionally eye safe laser IEC 825/CDRH Class 1 compliant Designed for EFM (Ethernet in the First Mile) baseline 100Base-LX10 performance over dual single mode fiber RoHS compliant Two temperature ranges: OC to 70C: AFCT-5179BZ/DZ -40C to 85C: AFCT-5179AZ/CZ
Description
Features SC duplex single mode transceiver Single 5V power supply Multisourced 1x9 pin configuration Manufactured in an ISO9001 certified factory Aqueous washable plastic package Interchangeable with LED multisourced 1x9 transceivers Unconditionally eye safe laser IEC 825/CDRH Class 1 compliant Designed for EFM (Ethernet in the First Mile) baseline 100Base-LX10 performance over dual single mode fiber RoHS compliant Two temperature ranges: OC to 70C: AFCT-5179BZ/DZ -40C to 85C: AFCT-5179AZ/CZ

Suppliers

Company
Product
Description
Supplier Links
125 MBd SMF Transceiver for Fast Ethernet (100Base-LX10), 1x9, Ext Temp (-40C to  85C), Blue, RoHS - AFCT-5179CZ - Broadcom Inc.
San Jose, CA, USA
125 MBd SMF Transceiver for Fast Ethernet (100Base-LX10), 1x9, Ext Temp (-40C to 85C), Blue, RoHS
AFCT-5179CZ
125 MBd SMF Transceiver for Fast Ethernet (100Base-LX10), 1x9, Ext Temp (-40C to 85C), Blue, RoHS AFCT-5179CZ
Features SC duplex single mode transceiver Single 5V power supply Multisourced 1x9 pin configuration Manufactured in an ISO9001 certified factory Aqueous washable plastic package Interchangeable with LED multisourced 1x9 transceivers Unconditionally eye safe laser IEC 825/CDRH Class 1 compliant Designed for EFM (Ethernet in the First Mile) baseline 100Base-LX10 performance over dual single mode fiber RoHS compliant Two temperature ranges: OC to 70C: AFCT-5179BZ/DZ -40C to 85C: AFCT-5179AZ/CZ

Features

  • SC duplex single mode transceiver
  • Single 5V power supply
  • Multisourced 1x9 pin configuration
  • Manufactured in an ISO9001 certified factory
  • Aqueous washable plastic package
  • Interchangeable with LED multisourced 1x9 transceivers
  • Unconditionally eye safe laser IEC 825/CDRH Class 1 compliant
  • Designed for EFM (Ethernet in the First Mile) baseline 100Base-LX10 performance over dual single mode fiber
  • RoHS compliant
  • Two temperature ranges:
    OC to 70C: AFCT-5179BZ/DZ
    -40C to 85C: AFCT-5179AZ/CZ
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFCT-5179CZ
Product Name 125 MBd SMF Transceiver for Fast Ethernet (100Base-LX10), 1x9, Ext Temp (-40C to 85C), Blue, RoHS
Cable Type Single mode
Connector Type SC
Operating Voltage 5 volts
Wavelength 1260 to 1360 nm (12600 to 13600 Å)
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - SFP-XSM-40K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2844770 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details