Broadcom Inc. 155 MBd MMF Transceiver for ATM/SONET OC-3, 2x5, RoHS Compliant AFBR-5905Z

Description
The Avago AFBR-5905Z optical transceivers provide the system designer with products to implement a range of solutions for multimode fiber SONET OC-3 (SDH STM-1) physical layers for ATM and other services. These transceivers are all supplied in the new industry standard 2 x 5 DIP style with a MT-RJ fiber connector interface.
Request a Quote Datasheet
Description
The Avago AFBR-5905Z optical transceivers provide the system designer with products to implement a range of solutions for multimode fiber SONET OC-3 (SDH STM-1) physical layers for ATM and other services. These transceivers are all supplied in the new industry standard 2 x 5 DIP style with a MT-RJ fiber connector interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
155 MBd MMF Transceiver for ATM/SONET OC-3, 2x5, RoHS Compliant - AFBR-5905Z - Broadcom Inc.
San Jose, CA, USA
155 MBd MMF Transceiver for ATM/SONET OC-3, 2x5, RoHS Compliant
AFBR-5905Z
155 MBd MMF Transceiver for ATM/SONET OC-3, 2x5, RoHS Compliant AFBR-5905Z
The Avago AFBR-5905Z optical transceivers provide the system designer with products to implement a range of solutions for multimode fiber SONET OC-3 (SDH STM-1) physical layers for ATM and other services. These transceivers are all supplied in the new industry standard 2 x 5 DIP style with a MT-RJ fiber connector interface.

The Avago AFBR-5905Z optical transceivers provide the system designer with products to implement a range of solutions for multimode fiber SONET OC-3 (SDH STM-1) physical layers for ATM and other services.
These transceivers are all supplied in the new industry standard 2 x 5 DIP style with a MT-RJ fiber connector interface.

Supplier's Site
Fiber Optic Transceiver Modules - 516-1994-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-1994-ND
Fiber Optic Transceiver Modules 516-1994-ND
Transceiver Module General Purpose 1300nm 3.3V MTRJ Through Hole

Transceiver Module General Purpose 1300nm 3.3V MTRJ Through Hole

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFBR-5905Z 516-1994-ND
Product Name 155 MBd MMF Transceiver for ATM/SONET OC-3, 2x5, RoHS Compliant Fiber Optic Transceiver Modules
Cable Type Multimode
Connector Type MT-RJ MT-RJ
Operating Voltage 3.46 volts 3.3 volts
Wavelength 1270 to 1380 nm (12700 to 13800 Å) 1300 nm (13000 Å)
Pigtail Clock Recovery; Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

SNAP12: 40G/75G/120G Optical Transmitters and Receivers -  - Smiths Interconnect, a Molex company
Specs
Data Rate 10.31 Gbps
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fiber Optic Transceiver Modules - SFP-XSM-10K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 10 Gbps
View Details
SW -32G FC - XP-85B1-02D-5 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details