Broadcom Inc. 4/2/1 GBd MMF Transceiver for Fibre Channel, 2x7, Digital Diagnostic, Ext Temp -10 to 85C, RoHS Compliant AFBR-59R5ALZ

Description
Features Fully RoHS Compliant Diagnostic Features Per SFF-8472 "Diagnostic Monitoring Interface for Optical Transceivers" Wide Temp and supply voltage operation (-10°C to 85°C) (3.3 /- 10%) Transceiver Specifications per SFF 2x7 Multi-Source Agreement and SFF-8472 (revision 9.3) - 4.25 GBd Fibre Channel operation for FC-PI 400-M5-SN-I and 400-M6-SN-I - 2.125 GBd Fibre Channel operation for FC-PI 200-M5-SN-1 and 200-M6-SN-I - 1.0625 GBd Fibre Channel operation for FC-PI 100-M5-SN-I and 100-M6-SN-I Link Lengths at 4.25 Gbd: -150 m with 50 um MMF, 70 m with 62.5 um MMF Link Lengths at 2.125 Gbd - 300m with 50um MMF, 150m with 65.5um MMF Link Lengths at 1.0625 GBd: - 500 m with 50 um MMF, 300 m with 62.5 um MMF LC Duplex optical connector interface conforming to ANSI TIA/EIA604-10 (FOCIS 10A) 850nm Vertical Cavity Surface Emitting Laser (VCSEL) Source Technology IEC 60825-1 Class 1/CDRH Class 1 laser eye safe Compatible with Gigabit Ethernet
Description
Features Fully RoHS Compliant Diagnostic Features Per SFF-8472 "Diagnostic Monitoring Interface for Optical Transceivers" Wide Temp and supply voltage operation (-10°C to 85°C) (3.3 /- 10%) Transceiver Specifications per SFF 2x7 Multi-Source Agreement and SFF-8472 (revision 9.3) - 4.25 GBd Fibre Channel operation for FC-PI 400-M5-SN-I and 400-M6-SN-I - 2.125 GBd Fibre Channel operation for FC-PI 200-M5-SN-1 and 200-M6-SN-I - 1.0625 GBd Fibre Channel operation for FC-PI 100-M5-SN-I and 100-M6-SN-I Link Lengths at 4.25 Gbd: -150 m with 50 um MMF, 70 m with 62.5 um MMF Link Lengths at 2.125 Gbd - 300m with 50um MMF, 150m with 65.5um MMF Link Lengths at 1.0625 GBd: - 500 m with 50 um MMF, 300 m with 62.5 um MMF LC Duplex optical connector interface conforming to ANSI TIA/EIA604-10 (FOCIS 10A) 850nm Vertical Cavity Surface Emitting Laser (VCSEL) Source Technology IEC 60825-1 Class 1/CDRH Class 1 laser eye safe Compatible with Gigabit Ethernet

Suppliers

Company
Product
Description
Supplier Links
4/2/1 GBd MMF Transceiver for Fibre Channel, 2x7, Digital Diagnostic, Ext Temp -10 to  85C, RoHS Compliant - AFBR-59R5ALZ - Broadcom Inc.
San Jose, CA, USA
4/2/1 GBd MMF Transceiver for Fibre Channel, 2x7, Digital Diagnostic, Ext Temp -10 to 85C, RoHS Compliant
AFBR-59R5ALZ
4/2/1 GBd MMF Transceiver for Fibre Channel, 2x7, Digital Diagnostic, Ext Temp -10 to 85C, RoHS Compliant AFBR-59R5ALZ
Features Fully RoHS Compliant Diagnostic Features Per SFF-8472 "Diagnostic Monitoring Interface for Optical Transceivers" Wide Temp and supply voltage operation (-10°C to 85°C) (3.3 /- 10%) Transceiver Specifications per SFF 2x7 Multi-Source Agreement and SFF-8472 (revision 9.3) - 4.25 GBd Fibre Channel operation for FC-PI 400-M5-SN-I and 400-M6-SN-I - 2.125 GBd Fibre Channel operation for FC-PI 200-M5-SN-1 and 200-M6-SN-I - 1.0625 GBd Fibre Channel operation for FC-PI 100-M5-SN-I and 100-M6-SN-I Link Lengths at 4.25 Gbd: -150 m with 50 um MMF, 70 m with 62.5 um MMF Link Lengths at 2.125 Gbd - 300m with 50um MMF, 150m with 65.5um MMF Link Lengths at 1.0625 GBd: - 500 m with 50 um MMF, 300 m with 62.5 um MMF LC Duplex optical connector interface conforming to ANSI TIA/EIA604-10 (FOCIS 10A) 850nm Vertical Cavity Surface Emitting Laser (VCSEL) Source Technology IEC 60825-1 Class 1/CDRH Class 1 laser eye safe Compatible with Gigabit Ethernet

Features

  • Fully RoHS Compliant
  • Diagnostic Features Per SFF-8472 "Diagnostic Monitoring Interface for Optical Transceivers"
  • Wide Temp and supply voltage operation (-10°C to 85°C) (3.3 /- 10%)
  • Transceiver Specifications per SFF 2x7 Multi-Source Agreement and SFF-8472 (revision 9.3)
    - 4.25 GBd Fibre Channel operation for FC-PI 400-M5-SN-I and 400-M6-SN-I
    - 2.125 GBd Fibre Channel operation for FC-PI 200-M5-SN-1 and 200-M6-SN-I
    - 1.0625 GBd Fibre Channel operation for FC-PI 100-M5-SN-I and 100-M6-SN-I
  • Link Lengths at 4.25 Gbd:
    -150 m with 50 um MMF, 70 m with 62.5 um MMF
  • Link Lengths at 2.125 Gbd
    - 300m with 50um MMF, 150m with 65.5um MMF
  • Link Lengths at 1.0625 GBd:
    - 500 m with 50 um MMF, 300 m with 62.5 um MMF
  • LC Duplex optical connector interface conforming to ANSI TIA/EIA604-10 (FOCIS 10A)
  • 850nm Vertical Cavity Surface Emitting Laser (VCSEL) Source Technology
  • IEC 60825-1 Class 1/CDRH Class 1 laser eye safe
  • Compatible with Gigabit Ethernet
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-59R5ALZ
Product Name 4/2/1 GBd MMF Transceiver for Fibre Channel, 2x7, Digital Diagnostic, Ext Temp -10 to 85C, RoHS Compliant
Cable Type Single mode
Connector Type LC
Wavelength 850 nm (8500 Å)
Data Rate 32 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-R-P-2-R - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Ingiant Customized Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836289 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details