Broadcom Inc. 1.063/1.25 GBd MMF Transceiver with DMI for FC and GbE, SFP, Bail de-latch, Temp (-10 to 85C), RoHS Compliant AFBR-5705PZ

Description
The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications requiring DMI features. The AFBR-5701Z family is a streamlined product designed for those applications where DMI features are not needed.
Description
The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications requiring DMI features. The AFBR-5701Z family is a streamlined product designed for those applications where DMI features are not needed.

Suppliers

Company
Product
Description
Supplier Links
1.063/1.25 GBd MMF Transceiver with DMI for FC and GbE, SFP, Bail de-latch, Temp (-10 to  85C), RoHS Compliant - AFBR-5705PZ - Broadcom Inc.
San Jose, CA, USA
1.063/1.25 GBd MMF Transceiver with DMI for FC and GbE, SFP, Bail de-latch, Temp (-10 to 85C), RoHS Compliant
AFBR-5705PZ
1.063/1.25 GBd MMF Transceiver with DMI for FC and GbE, SFP, Bail de-latch, Temp (-10 to 85C), RoHS Compliant AFBR-5705PZ
The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications requiring DMI features. The AFBR-5701Z family is a streamlined product designed for those applications where DMI features are not needed.

The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications requiring DMI features. The AFBR-5701Z family is a streamlined product designed for those applications where DMI features are not needed.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-5705PZ
Product Name 1.063/1.25 GBd MMF Transceiver with DMI for FC and GbE, SFP, Bail de-latch, Temp (-10 to 85C), RoHS Compliant
Cable Type Single mode
Connector Type LC
Wavelength 850 nm (8500 Å)
Data Rate 10 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-K-P-2-SC - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Ingiant Customized high reliability Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2844775 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details