Broadcom Inc. 622 MBd SMF Transceiver with DMI for ATM/SONET OC-12, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant AFCT-5755APZ

Description
The Avago AFCT-5755APZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. The AFCT-5755Z family targets applications requiring DMI features, and the AFCT-5750Z family is streamlined for those applications where DMI features are not needed.
Description
The Avago AFCT-5755APZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. The AFCT-5755Z family targets applications requiring DMI features, and the AFCT-5750Z family is streamlined for those applications where DMI features are not needed.

Suppliers

Company
Product
Description
Supplier Links
622 MBd SMF Transceiver with DMI for ATM/SONET OC-12, SFP, Bail de-latch, Ext Temp (-40 to  85C), RoHS Compliant - AFCT-5755APZ - Broadcom Inc.
San Jose, CA, USA
622 MBd SMF Transceiver with DMI for ATM/SONET OC-12, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant
AFCT-5755APZ
622 MBd SMF Transceiver with DMI for ATM/SONET OC-12, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant AFCT-5755APZ
The Avago AFCT-5755APZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. The AFCT-5755Z family targets applications requiring DMI features, and the AFCT-5750Z family is streamlined for those applications where DMI features are not needed.

The Avago AFCT-5755APZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch.
The AFCT-5755Z family targets applications requiring DMI features, and the AFCT-5750Z family is streamlined for those applications where DMI features are not needed.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFCT-5755APZ
Product Name 622 MBd SMF Transceiver with DMI for ATM/SONET OC-12, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant
Cable Type Single mode
Connector Type LC
Data Rate 4.98 Gbps
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

SpaceABLE 28G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details
LR -25G - XP-13B1-10DA - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
View Details
Fiber Optic Transceiver Modules - SFP-XSM-80K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details