Broadcom Inc. 100GbE QSFP28 SR4 Pluggable Fiber Optic Transceiver Module AFBR-89CDDZ

Description
The Avago AFBR-89CDDZ is a 4-channel, pluggable fiber optic QSFP28 transceiver module device designed for 100GbE short-range data center interconnects, compliant with IEEE 802.3 100GBASE-SR4 and 100m multi-mode fiber media. The device integrates four data lanes in each direction with each lane operating at 25.78125 Gbps, giving an aggregated bandwidth of 103.125 Gbps. It allows optical interoperability up to 100m over an 8-fiber (or 12-fiber) MPO optical multi-mode OM4 cable. The push-pull tab facilitates the insertion and extraction of the device in high density connectivity applications. Each electrical lane operates at 25.78125 Gbps and conforms to the 100GE CAUI4 interface with 802.3 Clause 91 RS-FEC. The AFBR-89CDDZ is designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses a 38 contact QSFP28 edge type connector. The optical interface uses a conventional 8-fiber (or 12-fiber) MPO connector. This device incorporates Avago's proven integrated circuit and VCSEL technology to provide reliable long life, high performance, and consistent service.
Description
The Avago AFBR-89CDDZ is a 4-channel, pluggable fiber optic QSFP28 transceiver module device designed for 100GbE short-range data center interconnects, compliant with IEEE 802.3 100GBASE-SR4 and 100m multi-mode fiber media. The device integrates four data lanes in each direction with each lane operating at 25.78125 Gbps, giving an aggregated bandwidth of 103.125 Gbps. It allows optical interoperability up to 100m over an 8-fiber (or 12-fiber) MPO optical multi-mode OM4 cable. The push-pull tab facilitates the insertion and extraction of the device in high density connectivity applications. Each electrical lane operates at 25.78125 Gbps and conforms to the 100GE CAUI4 interface with 802.3 Clause 91 RS-FEC. The AFBR-89CDDZ is designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses a 38 contact QSFP28 edge type connector. The optical interface uses a conventional 8-fiber (or 12-fiber) MPO connector. This device incorporates Avago's proven integrated circuit and VCSEL technology to provide reliable long life, high performance, and consistent service.

Suppliers

Company
Product
Description
Supplier Links
100GbE QSFP28 SR4 Pluggable Fiber Optic Transceiver Module - AFBR-89CDDZ - Broadcom Inc.
San Jose, CA, USA
100GbE QSFP28 SR4 Pluggable Fiber Optic Transceiver Module
AFBR-89CDDZ
100GbE QSFP28 SR4 Pluggable Fiber Optic Transceiver Module AFBR-89CDDZ
The Avago AFBR-89CDDZ is a 4-channel, pluggable fiber optic QSFP28 transceiver module device designed for 100GbE short-range data center interconnects, compliant with IEEE 802.3 100GBASE-SR4 and 100m multi-mode fiber media. The device integrates four data lanes in each direction with each lane operating at 25.78125 Gbps, giving an aggregated bandwidth of 103.125 Gbps. It allows optical interoperability up to 100m over an 8-fiber (or 12-fiber) MPO optical multi-mode OM4 cable. The push-pull tab facilitates the insertion and extraction of the device in high density connectivity applications. Each electrical lane operates at 25.78125 Gbps and conforms to the 100GE CAUI4 interface with 802.3 Clause 91 RS-FEC. The AFBR-89CDDZ is designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses a 38 contact QSFP28 edge type connector. The optical interface uses a conventional 8-fiber (or 12-fiber) MPO connector. This device incorporates Avago's proven integrated circuit and VCSEL technology to provide reliable long life, high performance, and consistent service.

The Avago AFBR-89CDDZ is a 4-channel, pluggable fiber optic QSFP28 transceiver module device designed for 100GbE short-range data center interconnects, compliant with IEEE 802.3 100GBASE-SR4 and 100m multi-mode fiber media. The device integrates four data lanes in each direction with each lane operating at 25.78125 Gbps, giving an aggregated bandwidth of 103.125 Gbps. It allows optical interoperability up to 100m over an 8-fiber (or 12-fiber) MPO optical multi-mode OM4 cable. The push-pull tab facilitates the insertion and extraction of the device in high density connectivity applications. Each electrical lane operates at 25.78125 Gbps and conforms to the 100GE CAUI4 interface with 802.3 Clause 91 RS-FEC.

The AFBR-89CDDZ is designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses a 38 contact QSFP28 edge type connector. The optical interface uses a conventional 8-fiber (or 12-fiber) MPO connector. This device incorporates Avago's proven integrated circuit and VCSEL technology to provide reliable long life, high performance, and consistent service.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-89CDDZ
Product Name 100GbE QSFP28 SR4 Pluggable Fiber Optic Transceiver Module
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transceivers - 2836288 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details
Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2-SC-D - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details