Broadcom Inc. 850nm SFP+ Optical Transceiver Module for 16G/8G/4G/2G Fibre Channel AFBR-57F5xMZ

Description
The Avago AFBR-57F5xMZ is an optical transceiver module that supports high speed serial links over multi-mode optical fiber at signaling rates up to 14.025 Gb/s (the serial line rate of 16GFC). The product is compliant with Small Form Pluggable industry agreements SFP and SFP+ for mechanical and low speed electrical specifications. High speed electrical and optical specifications are compliant with ANSI Fibre Channel FC-PI-5. The AFBR-57F5xMZ is a multi-rate 850nm transceiver which ensures compliance with FC-PI-5 16GFC, 8GFC and 4GFC specifications. Per the requirements of 16GFC, internal clock and data recovery circuits (CDRs) are present on both electrical input and electrical output of this transceiver. These CDRs will lock at 14.025Gb/s (16GFC) but must be bypassed for operation at 10.3125 Gb/s (10GE), 8.5Gb/s (8GFC) and 4.25 Gb/s (4GFC), accomplished by using two Rate Select inputs to configure transmit and receive sides. Transmitter and receiver can operate at different data rates, as is often seen during Fibre Channel speed negotiation. Digital diagnostic monitoring information (DMI) is present in the AFBR-57F5xMZ per the requirements of SFF-8472, providing real time monitoring information of transceiver laser, receiver and environment conditions over a SFF-8431 2-wire serial interface.
Description
The Avago AFBR-57F5xMZ is an optical transceiver module that supports high speed serial links over multi-mode optical fiber at signaling rates up to 14.025 Gb/s (the serial line rate of 16GFC). The product is compliant with Small Form Pluggable industry agreements SFP and SFP+ for mechanical and low speed electrical specifications. High speed electrical and optical specifications are compliant with ANSI Fibre Channel FC-PI-5. The AFBR-57F5xMZ is a multi-rate 850nm transceiver which ensures compliance with FC-PI-5 16GFC, 8GFC and 4GFC specifications. Per the requirements of 16GFC, internal clock and data recovery circuits (CDRs) are present on both electrical input and electrical output of this transceiver. These CDRs will lock at 14.025Gb/s (16GFC) but must be bypassed for operation at 10.3125 Gb/s (10GE), 8.5Gb/s (8GFC) and 4.25 Gb/s (4GFC), accomplished by using two Rate Select inputs to configure transmit and receive sides. Transmitter and receiver can operate at different data rates, as is often seen during Fibre Channel speed negotiation. Digital diagnostic monitoring information (DMI) is present in the AFBR-57F5xMZ per the requirements of SFF-8472, providing real time monitoring information of transceiver laser, receiver and environment conditions over a SFF-8431 2-wire serial interface.

Suppliers

Company
Product
Description
Supplier Links
850nm SFP+ Optical Transceiver Module for 16G/8G/4G/2G Fibre Channel - AFBR-57F5xMZ - Broadcom Inc.
San Jose, CA, USA
850nm SFP+ Optical Transceiver Module for 16G/8G/4G/2G Fibre Channel
AFBR-57F5xMZ
850nm SFP+ Optical Transceiver Module for 16G/8G/4G/2G Fibre Channel AFBR-57F5xMZ
The Avago AFBR-57F5xMZ is an optical transceiver module that supports high speed serial links over multi-mode optical fiber at signaling rates up to 14.025 Gb/s (the serial line rate of 16GFC). The product is compliant with Small Form Pluggable industry agreements SFP and SFP+ for mechanical and low speed electrical specifications. High speed electrical and optical specifications are compliant with ANSI Fibre Channel FC-PI-5. The AFBR-57F5xMZ is a multi-rate 850nm transceiver which ensures compliance with FC-PI-5 16GFC, 8GFC and 4GFC specifications. Per the requirements of 16GFC, internal clock and data recovery circuits (CDRs) are present on both electrical input and electrical output of this transceiver. These CDRs will lock at 14.025Gb/s (16GFC) but must be bypassed for operation at 10.3125 Gb/s (10GE), 8.5Gb/s (8GFC) and 4.25 Gb/s (4GFC), accomplished by using two Rate Select inputs to configure transmit and receive sides. Transmitter and receiver can operate at different data rates, as is often seen during Fibre Channel speed negotiation. Digital diagnostic monitoring information (DMI) is present in the AFBR-57F5xMZ per the requirements of SFF-8472, providing real time monitoring information of transceiver laser, receiver and environment conditions over a SFF-8431 2-wire serial interface.

The Avago AFBR-57F5xMZ is an optical transceiver module that supports high speed serial links over multi-mode optical fiber at signaling rates up to 14.025 Gb/s (the serial line rate of 16GFC). The product is compliant with Small Form Pluggable industry agreements SFP and SFP+ for mechanical and low speed electrical specifications. High speed electrical and optical specifications are compliant with ANSI Fibre Channel FC-PI-5.
The AFBR-57F5xMZ is a multi-rate 850nm transceiver which ensures compliance with FC-PI-5 16GFC, 8GFC and 4GFC specifications. Per the requirements of 16GFC, internal clock and data recovery circuits (CDRs) are present on both electrical input and electrical output of this transceiver. These CDRs will lock at 14.025Gb/s (16GFC) but must be bypassed for operation at 10.3125 Gb/s (10GE), 8.5Gb/s (8GFC) and 4.25 Gb/s (4GFC), accomplished by using two Rate Select inputs to configure transmit and receive sides. Transmitter and receiver can operate at different data rates, as is often seen during Fibre Channel speed negotiation.
Digital diagnostic monitoring information (DMI) is present in the AFBR-57F5xMZ per the requirements of SFF-8472, providing real time monitoring information of transceiver laser, receiver and environment conditions over a SFF-8431 2-wire serial interface.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-57F5xMZ
Product Name 850nm SFP+ Optical Transceiver Module for 16G/8G/4G/2G Fibre Channel
Cable Type Multimode
Connector Type LC
Wavelength 850 nm (8500 Å)
Data Rate 4.25 to 14.03 Gbps
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

SR -25G - XP-85B1-02DA-4 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
View Details
Fibre Optic Transceivers - 2844770 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details