Broadcom Inc. 4/2/1 GBd MMF Transceiver for Fibre Channel, 2x7, Digital Diagnostic, Ext Temp -10 to 85C, RoHS Compliant AFBR-59R5LZ

Description
Features Fully RoHS Compliant Diagnostic Features Per SFF-8472 "Diagnostic Monitoring Interface for Optical Transceivers" Wide Temp and supply voltage operation (-10°C to 85°C) (3.3 /- 10%) Transceiver Specifications per SFF 2x7 Multi-Source Agreement and SFF-8472 (revision 9.3) - 4.25 GBd Fibre Channel operation for FC-PI 400-M5-SN-I and 400-M6-SN-I - 2.125 GBd Fibre Channel operation for FC-PI 200-M5-SN-1 and 200-M6-SN-I - 1.0625 GBd Fibre Channel operation for FC-PI 100-M5-SN-I and 100-M6-SN-I Link Lengths at 4.25 Gbd: -150 m with 50 um MMF, 70 m with 62.5 um MMF Link Lengths at 2.125 Gbd - 300m with 50um MMF, 150m with 65.5um MMF Link Lengths at 1.0625 GBd: - 500 m with 50 um MMF, 300 m with 62.5 um MMF LC Duplex optical connector interface conforming to ANSI TIA/EIA604-10 (FOCIS 10A) 850nm Vertical Cavity Surface Emitting Laser (VCSEL) Source Technology IEC 60825-1 Class 1/CDRH Class 1 laser eye safe Compatible with Gigabit Ethernet
Request a Quote Datasheet
Description
Features Fully RoHS Compliant Diagnostic Features Per SFF-8472 "Diagnostic Monitoring Interface for Optical Transceivers" Wide Temp and supply voltage operation (-10°C to 85°C) (3.3 /- 10%) Transceiver Specifications per SFF 2x7 Multi-Source Agreement and SFF-8472 (revision 9.3) - 4.25 GBd Fibre Channel operation for FC-PI 400-M5-SN-I and 400-M6-SN-I - 2.125 GBd Fibre Channel operation for FC-PI 200-M5-SN-1 and 200-M6-SN-I - 1.0625 GBd Fibre Channel operation for FC-PI 100-M5-SN-I and 100-M6-SN-I Link Lengths at 4.25 Gbd: -150 m with 50 um MMF, 70 m with 62.5 um MMF Link Lengths at 2.125 Gbd - 300m with 50um MMF, 150m with 65.5um MMF Link Lengths at 1.0625 GBd: - 500 m with 50 um MMF, 300 m with 62.5 um MMF LC Duplex optical connector interface conforming to ANSI TIA/EIA604-10 (FOCIS 10A) 850nm Vertical Cavity Surface Emitting Laser (VCSEL) Source Technology IEC 60825-1 Class 1/CDRH Class 1 laser eye safe Compatible with Gigabit Ethernet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4/2/1 GBd MMF Transceiver for Fibre Channel, 2x7, Digital Diagnostic, Ext Temp -10 to  85C, RoHS Compliant - AFBR-59R5LZ - Broadcom Inc.
San Jose, CA, USA
4/2/1 GBd MMF Transceiver for Fibre Channel, 2x7, Digital Diagnostic, Ext Temp -10 to 85C, RoHS Compliant
AFBR-59R5LZ
4/2/1 GBd MMF Transceiver for Fibre Channel, 2x7, Digital Diagnostic, Ext Temp -10 to 85C, RoHS Compliant AFBR-59R5LZ
Features Fully RoHS Compliant Diagnostic Features Per SFF-8472 "Diagnostic Monitoring Interface for Optical Transceivers" Wide Temp and supply voltage operation (-10°C to 85°C) (3.3 /- 10%) Transceiver Specifications per SFF 2x7 Multi-Source Agreement and SFF-8472 (revision 9.3) - 4.25 GBd Fibre Channel operation for FC-PI 400-M5-SN-I and 400-M6-SN-I - 2.125 GBd Fibre Channel operation for FC-PI 200-M5-SN-1 and 200-M6-SN-I - 1.0625 GBd Fibre Channel operation for FC-PI 100-M5-SN-I and 100-M6-SN-I Link Lengths at 4.25 Gbd: -150 m with 50 um MMF, 70 m with 62.5 um MMF Link Lengths at 2.125 Gbd - 300m with 50um MMF, 150m with 65.5um MMF Link Lengths at 1.0625 GBd: - 500 m with 50 um MMF, 300 m with 62.5 um MMF LC Duplex optical connector interface conforming to ANSI TIA/EIA604-10 (FOCIS 10A) 850nm Vertical Cavity Surface Emitting Laser (VCSEL) Source Technology IEC 60825-1 Class 1/CDRH Class 1 laser eye safe Compatible with Gigabit Ethernet

Features

  • Fully RoHS Compliant
  • Diagnostic Features Per SFF-8472 "Diagnostic Monitoring Interface for Optical Transceivers"
  • Wide Temp and supply voltage operation (-10°C to 85°C) (3.3 /- 10%)
  • Transceiver Specifications per SFF 2x7 Multi-Source Agreement and SFF-8472 (revision 9.3)
    - 4.25 GBd Fibre Channel operation for FC-PI 400-M5-SN-I and 400-M6-SN-I
    - 2.125 GBd Fibre Channel operation for FC-PI 200-M5-SN-1 and 200-M6-SN-I
    - 1.0625 GBd Fibre Channel operation for FC-PI 100-M5-SN-I and 100-M6-SN-I
  • Link Lengths at 4.25 Gbd:
    -150 m with 50 um MMF, 70 m with 62.5 um MMF
  • Link Lengths at 2.125 Gbd
    - 300m with 50um MMF, 150m with 65.5um MMF
  • Link Lengths at 1.0625 GBd:
    - 500 m with 50 um MMF, 300 m with 62.5 um MMF
  • LC Duplex optical connector interface conforming to ANSI TIA/EIA604-10 (FOCIS 10A)
  • 850nm Vertical Cavity Surface Emitting Laser (VCSEL) Source Technology
  • IEC 60825-1 Class 1/CDRH Class 1 laser eye safe
  • Compatible with Gigabit Ethernet
Supplier's Site
Fiber Optic Transceiver Modules - 516-AFBR-59R5LZ-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-AFBR-59R5LZ-ND
Fiber Optic Transceiver Modules 516-AFBR-59R5LZ-ND
Transceiver Module 4.25GBd 850nm 3.3V LC Through Hole

Transceiver Module 4.25GBd 850nm 3.3V LC Through Hole

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFBR-59R5LZ 516-AFBR-59R5LZ-ND
Product Name 4/2/1 GBd MMF Transceiver for Fibre Channel, 2x7, Digital Diagnostic, Ext Temp -10 to 85C, RoHS Compliant Fiber Optic Transceiver Modules
Cable Type Multimode
Connector Type LC LC
Operating Voltage 3.3 volts 3.3 volts
Wavelength 830 to 860 nm (8300 to 8600 Å) 850 nm (8500 Å)
Data Rate 4.25 Gbps 4.25 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-K-P-2 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
LightABLE 28G LL Series 4TRX, 12TX, and 12RX: Embedded transceiver -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details