Broadcom Inc. Compact 650nm Transceiver with Compact Versatile-Link connector for Fast Ethernet over POF AFBR-5972Z

Description
The AFBR-5972Z Transceiver provides the system designer with the ability to implement Fast Ethernet (100 Mbps) over standard bandwidth 0.5±0.05 NA POF. It features a very compact design and has a form factor similar to the UTP connector. This transceiver features a new compact Versatile-Link duplex connector AFBR-4526Z and is compatible with existing simplex Versatile-Link connectors . This product is lead free and compliant with RoHS.
Request a Quote Datasheet
Description
The AFBR-5972Z Transceiver provides the system designer with the ability to implement Fast Ethernet (100 Mbps) over standard bandwidth 0.5±0.05 NA POF. It features a very compact design and has a form factor similar to the UTP connector. This transceiver features a new compact Versatile-Link duplex connector AFBR-4526Z and is compatible with existing simplex Versatile-Link connectors . This product is lead free and compliant with RoHS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact 650nm Transceiver with Compact Versatile-Link connector for Fast Ethernet over POF - AFBR-5972Z - Broadcom Inc.
San Jose, CA, USA
Compact 650nm Transceiver with Compact Versatile-Link connector for Fast Ethernet over POF
AFBR-5972Z
Compact 650nm Transceiver with Compact Versatile-Link connector for Fast Ethernet over POF AFBR-5972Z
The AFBR-5972Z Transceiver provides the system designer with the ability to implement Fast Ethernet (100 Mbps) over standard bandwidth 0.5±0.05 NA POF. It features a very compact design and has a form factor similar to the UTP connector. This transceiver features a new compact Versatile-Link duplex connector AFBR-4526Z and is compatible with existing simplex Versatile-Link connectors . This product is lead free and compliant with RoHS.

The AFBR-5972Z Transceiver provides the system designer with the ability to implement Fast Ethernet (100 Mbps) over standard bandwidth 0.5±0.05 NA POF. It features a very compact design and has a form factor similar to the UTP connector. This transceiver features a new compact Versatile-Link duplex connector AFBR-4526Z and is compatible with existing simplex Versatile-Link connectors . This product is lead free and compliant with RoHS.

Supplier's Site
Fibre Optic Transceivers - 8019217P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transceivers
8019217P
Fibre Optic Transceivers 8019217P
Broadcom AFBR-5972Z

Broadcom AFBR-5972Z

Supplier's Site
Fibre Optic Transceivers - 8019217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transceivers
8019217
Fibre Optic Transceivers 8019217
Broadcom AFBR-5972Z

Broadcom AFBR-5972Z

Supplier's Site
Fibre Optic Transceivers - 1894774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transceivers
1894774
Fibre Optic Transceivers 1894774
Broadcom AFBR-5972Z

Broadcom AFBR-5972Z

Supplier's Site
Fiber Optic Transceiver Modules - 516-2646-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-2646-ND
Fiber Optic Transceiver Modules 516-2646-ND
Transceiver Module Ethernet 125MBd 650nm 3.3V Versatile-Link Surface Mount

Transceiver Module Ethernet 125MBd 650nm 3.3V Versatile-Link Surface Mount

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers Fiber Optic Transceivers Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFBR-5972Z 8019217P 8019217 1894774 516-2646-ND
Product Name Compact 650nm Transceiver with Compact Versatile-Link connector for Fast Ethernet over POF Fibre Optic Transceivers Fibre Optic Transceivers Fibre Optic Transceivers Fiber Optic Transceiver Modules
Operating Voltage 3.3 volts 3.3 volts
Wavelength 650 nm (6500 Å) 650 nm (6500 Å) 675 nm (6750 Å) 650 nm (6500 Å)
Data Rate 0.1000 Gbps 0.1000 Gbps 0.1250 Gbps
Pigtail Stand Alone
Signal Output: Emitter-Coupled Logic
Unlock Full Specs
to access all available technical data

Similar Products

ER -100G - CFP2-29B4-40D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
SpaceABLE 28G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details
Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836285 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details