Broadcom Inc. 1.25 GBd Small Form Pluggable Low Voltage (3.3 V) Electrical Transceiver over Category 5 Cable ABCU-5740RZ

Description
The ABCU-57xxxxZ family of electrical transceivers from Avago Technologies offer full-duplex throughput of 1000 Mbps by transporting data over shielded and unshielded twisted pair category 5 cable with 5-level PAM (Pulse Amplitude Modulation) signals. The Avago Technologies 1000BASE-T module takes signals from both the twisted pair category 5 cable and the SerDesinterface. Pin count overhead between the MAC and the PHY is minimized, and Gigabit Ethernet operation is achieved with maximum space savings.
Request a Quote Datasheet
Description
The ABCU-57xxxxZ family of electrical transceivers from Avago Technologies offer full-duplex throughput of 1000 Mbps by transporting data over shielded and unshielded twisted pair category 5 cable with 5-level PAM (Pulse Amplitude Modulation) signals. The Avago Technologies 1000BASE-T module takes signals from both the twisted pair category 5 cable and the SerDesinterface. Pin count overhead between the MAC and the PHY is minimized, and Gigabit Ethernet operation is achieved with maximum space savings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25 GBd Small Form Pluggable Low Voltage (3.3 V) Electrical Transceiver over Category 5 Cable - ABCU-5740RZ - Broadcom Inc.
San Jose, CA, USA
1.25 GBd Small Form Pluggable Low Voltage (3.3 V) Electrical Transceiver over Category 5 Cable
ABCU-5740RZ
1.25 GBd Small Form Pluggable Low Voltage (3.3 V) Electrical Transceiver over Category 5 Cable ABCU-5740RZ
The ABCU-57xxxxZ family of electrical transceivers from Avago Technologies offer full-duplex throughput of 1000 Mbps by transporting data over shielded and unshielded twisted pair category 5 cable with 5-level PAM (Pulse Amplitude Modulation) signals. The Avago Technologies 1000BASE-T module takes signals from both the twisted pair category 5 cable and the SerDesinterface. Pin count overhead between the MAC and the PHY is minimized, and Gigabit Ethernet operation is achieved with maximum space savings.

The ABCU-57xxxxZ family of electrical transceivers from Avago Technologies offer full-duplex throughput of 1000 Mbps by transporting data over shielded and unshielded twisted pair category 5 cable with 5-level PAM (Pulse Amplitude Modulation) signals.

The Avago Technologies 1000BASE-T module takes signals from both the twisted pair category 5 cable and the SerDesinterface. Pin count overhead between the MAC and the PHY is minimized, and Gigabit Ethernet operation is achieved with maximum space savings.

Supplier's Site
Fiber Optic Transceiver Modules - 516-ABCU-5740RZ-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-ABCU-5740RZ-ND
Fiber Optic Transceiver Modules 516-ABCU-5740RZ-ND
Transceiver Module Ethernet 1.25Gbd 3.3V RJ45 Pluggable, SFP

Transceiver Module Ethernet 1.25Gbd 3.3V RJ45 Pluggable, SFP

Buy Now Datasheet
Optoelectronics - Fiber Optic Transceiver Modules - 1381295-ABCU-5740RZ - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Transceiver Modules
1381295-ABCU-5740RZ
Optoelectronics - Fiber Optic Transceiver Modules 1381295-ABCU-5740RZ
Win Source Part Number: 1381295-ABCU-5740RZ Category: Optoelectronics>Fibe r Optic Transceiver Modules Connector Type: RJ45 Package: Bulk Applications: Ethernet Data Rate: 1.25Gbd Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 67 pct. HTSUS: 8517.62.0090 Mfr: Broadcom Limited Base Product Number: ABCU-5740 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs

Win Source Part Number: 1381295-ABCU-5740RZ
Category: Optoelectronics>Fiber Optic Transceiver Modules
Connector Type: RJ45
Package: Bulk
Applications: Ethernet
Data Rate: 1.25Gbd
Voltage - Supply: 3.3V
Mounting Type: Pluggable, SFP
ECCN: 5A991B5A
Fake Threat In the Open Market: 67 pct.
HTSUS: 8517.62.0090
Mfr: Broadcom Limited
Base Product Number: ABCU-5740
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 10 pcs

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics
Product Category Fiber Optic Transceivers Fiber Optic Transceivers Fiber Optic Transceivers
Product Number ABCU-5740RZ 516-ABCU-5740RZ-ND 1381295-ABCU-5740RZ
Product Name 1.25 GBd Small Form Pluggable Low Voltage (3.3 V) Electrical Transceiver over Category 5 Cable Fiber Optic Transceiver Modules Optoelectronics - Fiber Optic Transceiver Modules
Data Rate 1.25 Gbps 1.25 Gbps 1.25 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - 2084-SFP-XMM-LCI-400-ND - DigiKey
Specs
Connector Type LC
Wavelength 850 nm (8500 Å)
Data Rate 10 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-T-P-2 - TE Connectivity
Specs
Operating Voltage 4.5 to 24 volts
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
SpaceABLE 10G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Ingiant Customized Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details