The Avago AFCT-5755ATLZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch.
The AFCT-5755Z family targets applications requiring DMI features, and the AFCT-5750Z family is streamlined for those applications
| Broadcom Inc. | |
|---|---|
| Product Category | Fiber Optic Transceivers |
| Product Number | AFCT-5755ATLZ |
| Product Name | 622 MBd SMF Transceiver with DMI for ATM/SONET OC-12, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant |
| Cable Type | Single mode |
| Connector Type | LC |
| Data Rate | 4.98 Gbps |
| Pigtail | Stand Alone |