Broadcom Inc. Fiber Optic Transceiver Modules AFBR-FS80B60

Description
OWC TRX, 8GBPS, 60MM, CLASS 3R
Request a Quote Datasheet
Description
OWC TRX, 8GBPS, 60MM, CLASS 3R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver Modules - 516-AFBR-FS80B60-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-AFBR-FS80B60-ND
Fiber Optic Transceiver Modules 516-AFBR-FS80B60-ND
OWC TRX, 8GBPS, 60MM, CLASS 3R

OWC TRX, 8GBPS, 60MM, CLASS 3R

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transceivers
Product Number 516-AFBR-FS80B60-ND
Product Name Fiber Optic Transceiver Modules
Operating Voltage 3.13 to 3.47 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - 2084-SFP-XMM-LCI-400-ND - DigiKey
Specs
Connector Type LC
Wavelength 850 nm (8500 Å)
Data Rate 10 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2-R-SC-D - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
SNAP12: 40G/75G/120G Optical Transmitters and Receivers -  - Smiths Interconnect, a Molex company
Specs
Data Rate 10.31 Gbps
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details