Broadcom Inc. 1.25 GBd MMF Transceiver for Gigabit Ethernet, 2x5, Ext Temp (-10 to 85C), RoHS Compliant HFBR-5911ALZ

Description
The HFBR-5911LZ/ALZ optical transceiver from Avago Technologies is designed for use in shortreach multimode fiber optic (1000BASE-SX) links between Gigabit Ethernet networking equipment. Interoperable with all equipment meeting the Gigabit Ethernet industry standard, it is compliant with the Small Form Factor Multi Source Agreement and requires a 3.3 V dc power supply. The electrical interface follows the 2 x 5 format while the optical interface uses the LC-Duplex connector.
Description
The HFBR-5911LZ/ALZ optical transceiver from Avago Technologies is designed for use in shortreach multimode fiber optic (1000BASE-SX) links between Gigabit Ethernet networking equipment. Interoperable with all equipment meeting the Gigabit Ethernet industry standard, it is compliant with the Small Form Factor Multi Source Agreement and requires a 3.3 V dc power supply. The electrical interface follows the 2 x 5 format while the optical interface uses the LC-Duplex connector.

Suppliers

Company
Product
Description
Supplier Links
1.25 GBd MMF Transceiver for Gigabit Ethernet, 2x5, Ext Temp (-10 to  85C), RoHS Compliant - HFBR-5911ALZ - Broadcom Inc.
San Jose, CA, USA
1.25 GBd MMF Transceiver for Gigabit Ethernet, 2x5, Ext Temp (-10 to 85C), RoHS Compliant
HFBR-5911ALZ
1.25 GBd MMF Transceiver for Gigabit Ethernet, 2x5, Ext Temp (-10 to 85C), RoHS Compliant HFBR-5911ALZ
The HFBR-5911LZ/ALZ optical transceiver from Avago Technologies is designed for use in shortreach multimode fiber optic (1000BASE-SX) links between Gigabit Ethernet networking equipment. Interoperable with all equipment meeting the Gigabit Ethernet industry standard, it is compliant with the Small Form Factor Multi Source Agreement and requires a 3.3 V dc power supply. The electrical interface follows the 2 x 5 format while the optical interface uses the LC-Duplex connector.

The HFBR-5911LZ/ALZ optical transceiver from Avago Technologies is designed for use in shortreach multimode fiber optic (1000BASE-SX) links between Gigabit Ethernet networking equipment. Interoperable with all equipment meeting the Gigabit Ethernet industry standard, it is compliant with the Small Form Factor Multi Source Agreement and requires a 3.3 V dc power supply. The electrical interface follows the 2 x 5 format while the optical interface uses the LC-Duplex connector.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number HFBR-5911ALZ
Product Name 1.25 GBd MMF Transceiver for Gigabit Ethernet, 2x5, Ext Temp (-10 to 85C), RoHS Compliant
Cable Type Multimode
Connector Type LC
Operating Voltage 3.3 volts
Wavelength 850 nm (8500 Å)
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transceivers - 2844775 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details
Fiber Optic Transceiver Modules - 2084-SFP-1000SX-M-550M-T-ND - DigiKey
Specs
Connector Type LC
Operating Voltage 18 to 36 volts
Wavelength 1310 nm (13100 Å)
View Details
LightABLE 10G LL Series 12TRX: Rugged Transceivers -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details