Broadcom Inc. Fiber Optic Transceiver Modules AFBR-59E4APZ-LH

Description
Transceiver Module Ethernet 125MBd 1308nm 3V ~ 3.6V LC Pluggable, SFP
Request a Quote Datasheet
Description
Transceiver Module Ethernet 125MBd 1308nm 3V ~ 3.6V LC Pluggable, SFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver Modules - 516-4029-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-4029-ND
Fiber Optic Transceiver Modules 516-4029-ND
Transceiver Module Ethernet 125MBd 1308nm 3V ~ 3.6V LC Pluggable, SFP

Transceiver Module Ethernet 125MBd 1308nm 3V ~ 3.6V LC Pluggable, SFP

Buy Now Datasheet
Optoelectronics Fiber Optic Transceiver Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics Fiber Optic Transceiver Modules
Optoelectronics Fiber Optic Transceiver Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: Broadcom Limited Category: Optoelectronics Fiber Optic Transceiver Modules Package: Bulk Product Status: Active Data Rate: 125MBd Wavelength: 1308nm Applications: Ethernet Voltage - Supply: 3V ~ 3.6V Connector Type: LC

Alternative Parts (Cross-Reference): Cross
Manufacturer: Broadcom Limited
Category: Optoelectronics Fiber Optic Transceiver Modules
Package: Bulk
Product Status: Active
Data Rate: 125MBd
Wavelength: 1308nm
Applications: Ethernet
Voltage - Supply: 3V ~ 3.6V
Connector Type: LC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number 516-4029-ND
Product Name Fiber Optic Transceiver Modules Optoelectronics Fiber Optic Transceiver Modules
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-R-P-2-R - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
LightABLE 28G LL Series 4TRX, 12TX, and 12RX: Embedded transceiver -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details