Broadcom Inc. 1.063/1.25 GBd SMF Transceiver with DMI for FC and GbE, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant AFCT-5705ALZ

Description
The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets applications requiring DMI, while the AFCT-5701Z family is streamlined for those applications where DMI is not needed.
Request a Quote Datasheet
Description
The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets applications requiring DMI, while the AFCT-5701Z family is streamlined for those applications where DMI is not needed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.063/1.25 GBd SMF Transceiver with DMI for FC and GbE, SFP, Std de-latch, Ext Temp (-40 to  85C), RoHS Compliant - AFCT-5705ALZ - Broadcom Inc.
San Jose, CA, USA
1.063/1.25 GBd SMF Transceiver with DMI for FC and GbE, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant
AFCT-5705ALZ
1.063/1.25 GBd SMF Transceiver with DMI for FC and GbE, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant AFCT-5705ALZ
The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets applications requiring DMI, while the AFCT-5701Z family is streamlined for those applications where DMI is not needed.

The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets applications requiring DMI, while the AFCT-5701Z family is streamlined for those applications where DMI is not needed.

Supplier's Site
Optoelectronics - Fiber Optic Transceiver Modules - 1381371-AFCT-5705ALZ - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Transceiver Modules
1381371-AFCT-5705ALZ
Optoelectronics - Fiber Optic Transceiver Modules 1381371-AFCT-5705ALZ
Win Source Part Number: 1381371-AFCT-5705ALZ Category: Optoelectronics>Fibe r Optic Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Ethernet Standard Package: 10 pcs Data Rate: 1.25Gbd Wavelength: 1310nm Voltage - Supply: 3.14V ~ 3.47V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Mfr: Broadcom Limited Base Product Number: AFCT-5705 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381371-AFCT-5705ALZ
Category: Optoelectronics>Fiber Optic Transceiver Modules
Connector Type: LC Duplex
Package: Bulk
Applications: Ethernet
Standard Package: 10 pcs
Data Rate: 1.25Gbd
Wavelength: 1310nm
Voltage - Supply: 3.14V ~ 3.47V
Mounting Type: Pluggable, SFP
ECCN: 5A991B5A
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8471.80.1000
Mfr: Broadcom Limited
Base Product Number: AFCT-5705
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFCT-5705ALZ 1381371-AFCT-5705ALZ
Product Name 1.063/1.25 GBd SMF Transceiver with DMI for FC and GbE, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant Optoelectronics - Fiber Optic Transceiver Modules
Cable Type Single mode
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 10 Gbps 1.25 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fiber Optic Transceiver Modules - 2084-SFP-1000SX-M-550M-T-ND - DigiKey
Specs
Connector Type LC
Operating Voltage 18 to 36 volts
Wavelength 1310 nm (13100 Å)
View Details
LightABLE 10G LM Series 4TRX, 12TX, and 12RX: Embedded transceiver with microcontroller -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Fibre Optic Transceivers - 2836285 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details