Broadcom Inc. 10 GBd MMF XFP Transceiver with Digital Diagnostics, RoHS Compliant AFBR-720XPDZ

Description
The AFBR-720XPDZ 850 nm XFP transceiver is a high performance, cost effective module for serial optical data communications applications specified for signal rates of 9.9 Gb/s to 10.5 Gb/s. It is compliant to XFP MSA Rev 4.5. The module is designed for multi mode fiber and operates at a nominal wavelength of 850 nm.
Request a Quote Datasheet
Description
The AFBR-720XPDZ 850 nm XFP transceiver is a high performance, cost effective module for serial optical data communications applications specified for signal rates of 9.9 Gb/s to 10.5 Gb/s. It is compliant to XFP MSA Rev 4.5. The module is designed for multi mode fiber and operates at a nominal wavelength of 850 nm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 GBd MMF XFP Transceiver with Digital Diagnostics, RoHS Compliant - AFBR-720XPDZ - Broadcom Inc.
San Jose, CA, USA
10 GBd MMF XFP Transceiver with Digital Diagnostics, RoHS Compliant
AFBR-720XPDZ
10 GBd MMF XFP Transceiver with Digital Diagnostics, RoHS Compliant AFBR-720XPDZ
The AFBR-720XPDZ 850 nm XFP transceiver is a high performance, cost effective module for serial optical data communications applications specified for signal rates of 9.9 Gb/s to 10.5 Gb/s. It is compliant to XFP MSA Rev 4.5. The module is designed for multi mode fiber and operates at a nominal wavelength of 850 nm.

The AFBR-720XPDZ 850 nm XFP transceiver is a high performance, cost effective module for serial optical data communications applications specified for signal rates of 9.9 Gb/s to 10.5 Gb/s. It is compliant to XFP MSA Rev 4.5. The module is designed for multi mode fiber and operates at a nominal wavelength of 850 nm.

Supplier's Site
Fiber Optic Transceiver Modules - 516-1996-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-1996-ND
Fiber Optic Transceiver Modules 516-1996-ND
Transceiver Module Networking 10Gbps 850nm 3.3V XFP Through Hole

Transceiver Module Networking 10Gbps 850nm 3.3V XFP Through Hole

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFBR-720XPDZ 516-1996-ND
Product Name 10 GBd MMF XFP Transceiver with Digital Diagnostics, RoHS Compliant Fiber Optic Transceiver Modules
Cable Type Single mode
Connector Type LC
Wavelength 850 nm (8500 Å) 850 nm (8500 Å)
Data Rate 80 Gbps 10 Gbps
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

LightABLE 10G LL Series 4TRX, 12TX, and 12RX: Rugged Transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
ER -100G - CFP2-29B4-40D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details