Broadcom Inc. 2G/4G/8G FC, 1310nm, -10~85°C, SFP+ Optical Transceiver for 10km SMF Links AFCT-57D3ATMZ

Description
The Avago AFCT-57D3ATMZ is a 2G/4G/8G Fibre Channel (FC), 1310nm SFP+ optical transceiver module designed to support high-speed serial links up to 10 km over single-mode fiber (SMF) at signaling rates up to 8.5 GBd. The module is compliant with SFP and SFP+ mechanical and electrical specifications for LC Duplex transceivers and ANSI Fibre Channel FC-PI-4 and FC-PI-2 for storage networking applications. The AFCT-57D3ATMZ has both TX and RX Rate Select functions. The module uses Rate Select to vary maximum transmitted RS(1) optical power for assisting interoperability with legacy 2G and 4G receivers. If link distances vary from 2m to 10km, the TX Rate Select RS(1) can be utilized to guarantee interoperability with low speed receivers. The AFCT-57D3ATMZ has isolated signal and chassis SFP grounds to maximize flexibility in host system applications. As an enhancement to the conventional SFP interface defined in the SFF-8074i, the AFCT-57D3ATMZ also supports the SFF-8472 (digital diagnostic interface for optical transceivers). Using the 2-wire serial interface defined by the SFF-8472 MSA, the AFCT-57D3ATMZ can provide real-time temperature, supply voltage, laser bias current, laser average output power and received input power. The digital diagnostic interface also provides the capability to disable the transmitter (TX_DISABLE) and monitor for transmitter faults (TX_FAULT) or receiver loss of signal (RX_LOS).
Description
The Avago AFCT-57D3ATMZ is a 2G/4G/8G Fibre Channel (FC), 1310nm SFP+ optical transceiver module designed to support high-speed serial links up to 10 km over single-mode fiber (SMF) at signaling rates up to 8.5 GBd. The module is compliant with SFP and SFP+ mechanical and electrical specifications for LC Duplex transceivers and ANSI Fibre Channel FC-PI-4 and FC-PI-2 for storage networking applications. The AFCT-57D3ATMZ has both TX and RX Rate Select functions. The module uses Rate Select to vary maximum transmitted RS(1) optical power for assisting interoperability with legacy 2G and 4G receivers. If link distances vary from 2m to 10km, the TX Rate Select RS(1) can be utilized to guarantee interoperability with low speed receivers. The AFCT-57D3ATMZ has isolated signal and chassis SFP grounds to maximize flexibility in host system applications. As an enhancement to the conventional SFP interface defined in the SFF-8074i, the AFCT-57D3ATMZ also supports the SFF-8472 (digital diagnostic interface for optical transceivers). Using the 2-wire serial interface defined by the SFF-8472 MSA, the AFCT-57D3ATMZ can provide real-time temperature, supply voltage, laser bias current, laser average output power and received input power. The digital diagnostic interface also provides the capability to disable the transmitter (TX_DISABLE) and monitor for transmitter faults (TX_FAULT) or receiver loss of signal (RX_LOS).

Suppliers

Company
Product
Description
Supplier Links
2G/4G/8G FC, 1310nm, -10~85°C, SFP+ Optical Transceiver for 10km SMF Links - AFCT-57D3ATMZ - Broadcom Inc.
San Jose, CA, USA
2G/4G/8G FC, 1310nm, -10~85°C, SFP+ Optical Transceiver for 10km SMF Links
AFCT-57D3ATMZ
2G/4G/8G FC, 1310nm, -10~85°C, SFP+ Optical Transceiver for 10km SMF Links AFCT-57D3ATMZ
The Avago AFCT-57D3ATMZ is a 2G/4G/8G Fibre Channel (FC), 1310nm SFP+ optical transceiver module designed to support high-speed serial links up to 10 km over single-mode fiber (SMF) at signaling rates up to 8.5 GBd. The module is compliant with SFP and SFP+ mechanical and electrical specifications for LC Duplex transceivers and ANSI Fibre Channel FC-PI-4 and FC-PI-2 for storage networking applications. The AFCT-57D3ATMZ has both TX and RX Rate Select functions. The module uses Rate Select to vary maximum transmitted RS(1) optical power for assisting interoperability with legacy 2G and 4G receivers. If link distances vary from 2m to 10km, the TX Rate Select RS(1) can be utilized to guarantee interoperability with low speed receivers. The AFCT-57D3ATMZ has isolated signal and chassis SFP grounds to maximize flexibility in host system applications. As an enhancement to the conventional SFP interface defined in the SFF-8074i, the AFCT-57D3ATMZ also supports the SFF-8472 (digital diagnostic interface for optical transceivers). Using the 2-wire serial interface defined by the SFF-8472 MSA, the AFCT-57D3ATMZ can provide real-time temperature, supply voltage, laser bias current, laser average output power and received input power. The digital diagnostic interface also provides the capability to disable the transmitter (TX_DISABLE) and monitor for transmitter faults (TX_FAULT) or receiver loss of signal (RX_LOS).

The Avago AFCT-57D3ATMZ is a 2G/4G/8G Fibre Channel (FC), 1310nm SFP+ optical transceiver module designed to support high-speed serial links up to 10 km over single-mode fiber (SMF) at signaling rates up to 8.5 GBd. The module is compliant with SFP and SFP+ mechanical and electrical specifications for LC Duplex transceivers and ANSI Fibre Channel FC-PI-4 and FC-PI-2 for storage networking applications.

The AFCT-57D3ATMZ has both TX and RX Rate Select functions. The module uses Rate Select to vary maximum transmitted RS(1) optical power for assisting interoperability with legacy 2G and 4G receivers. If link distances vary from 2m to 10km, the TX Rate Select RS(1) can be utilized to guarantee interoperability with low speed receivers.

The AFCT-57D3ATMZ has isolated signal and chassis SFP grounds to maximize flexibility in host system applications.

As an enhancement to the conventional SFP interface defined in the SFF-8074i, the AFCT-57D3ATMZ also supports the SFF-8472 (digital diagnostic interface for optical transceivers). Using the 2-wire serial interface defined by the SFF-8472 MSA, the AFCT-57D3ATMZ can provide real-time temperature, supply voltage, laser bias current, laser average output power and received input power. The digital diagnostic interface also provides the capability to disable the transmitter (TX_DISABLE) and monitor for transmitter faults (TX_FAULT) or receiver loss of signal (RX_LOS).

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFCT-57D3ATMZ
Product Name 2G/4G/8G FC, 1310nm, -10~85°C, SFP+ Optical Transceiver for 10km SMF Links
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 2 to 8 Gbps
Signal Output: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
Packaging Type SFP
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-R-P-2-R - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2844775 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details