Broadcom Inc. Digital Diagnostic mini-SFP+ (mSFP), 850 nm, 8.5/4.25/2.125 GBd Low Voltage (3.3 V) Fibre Channel RoHS Compliant Optical Transceiver AFBR-54D7APZ

Description
Increase system port density 30% beyond standard SFP+ with existing cabling Re-use SFP+ PCB electrical connector Maintain equivalent high electro-optical, low speed sense/control, and EMI performance Leverage manufacturing experience and quality of Avago SFP+ solutions Avago Technologies’ AFBR-54D7APZ mSFP optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 8.5 GBd. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) electrical specifications for duplex transceivers, ANSI Fibre Channel for FC-PI-4 and FC-PI-2 for gigabit applications. The part is electrically and mechanically interoperable with SFP compliant applications. The AFBR-54D7APZ is a multi-rate 850nm mSFP which ensures compliance to 8.5/4.25/2.125 GBd Fibre Channel specifications without the need for Rate Select. The AFBR-54D7APZ will ignore both Rate Select pin and control bit inputs (ie. no connect inside the SFP). This simplifies Fibre Channel host auto-negotiation algorithms, layout and software.
Description
Increase system port density 30% beyond standard SFP+ with existing cabling Re-use SFP+ PCB electrical connector Maintain equivalent high electro-optical, low speed sense/control, and EMI performance Leverage manufacturing experience and quality of Avago SFP+ solutions Avago Technologies’ AFBR-54D7APZ mSFP optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 8.5 GBd. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) electrical specifications for duplex transceivers, ANSI Fibre Channel for FC-PI-4 and FC-PI-2 for gigabit applications. The part is electrically and mechanically interoperable with SFP compliant applications. The AFBR-54D7APZ is a multi-rate 850nm mSFP which ensures compliance to 8.5/4.25/2.125 GBd Fibre Channel specifications without the need for Rate Select. The AFBR-54D7APZ will ignore both Rate Select pin and control bit inputs (ie. no connect inside the SFP). This simplifies Fibre Channel host auto-negotiation algorithms, layout and software.

Suppliers

Company
Product
Description
Supplier Links
Digital Diagnostic mini-SFP+ (mSFP), 850 nm, 8.5/4.25/2.125 GBd Low Voltage (3.3 V) Fibre Channel RoHS Compliant Optical Transceiver - AFBR-54D7APZ - Broadcom Inc.
San Jose, CA, USA
Digital Diagnostic mini-SFP+ (mSFP), 850 nm, 8.5/4.25/2.125 GBd Low Voltage (3.3 V) Fibre Channel RoHS Compliant Optical Transceiver
AFBR-54D7APZ
Digital Diagnostic mini-SFP+ (mSFP), 850 nm, 8.5/4.25/2.125 GBd Low Voltage (3.3 V) Fibre Channel RoHS Compliant Optical Transceiver AFBR-54D7APZ
Increase system port density 30% beyond standard SFP+ with existing cabling Re-use SFP+ PCB electrical connector Maintain equivalent high electro-optical, low speed sense/control, and EMI performance Leverage manufacturing experience and quality of Avago SFP+ solutions Avago Technologies’ AFBR-54D7APZ mSFP optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 8.5 GBd. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) electrical specifications for duplex transceivers, ANSI Fibre Channel for FC-PI-4 and FC-PI-2 for gigabit applications. The part is electrically and mechanically interoperable with SFP compliant applications. The AFBR-54D7APZ is a multi-rate 850nm mSFP which ensures compliance to 8.5/4.25/2.125 GBd Fibre Channel specifications without the need for Rate Select. The AFBR-54D7APZ will ignore both Rate Select pin and control bit inputs (ie. no connect inside the SFP). This simplifies Fibre Channel host auto-negotiation algorithms, layout and software.
  • Increase system port density 30% beyond standard SFP+ with existing cabling
  • Re-use SFP+ PCB electrical connector
  • Maintain equivalent high electro-optical, low speed sense/control, and EMI performance
  • Leverage manufacturing experience and quality of Avago SFP+ solutions

Avago Technologies’ AFBR-54D7APZ mSFP optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 8.5 GBd. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) electrical specifications for duplex transceivers, ANSI Fibre Channel for FC-PI-4 and FC-PI-2 for gigabit applications. The part is electrically and mechanically interoperable with SFP compliant applications.
The AFBR-54D7APZ is a multi-rate 850nm mSFP which ensures compliance to 8.5/4.25/2.125 GBd Fibre Channel specifications without the need for Rate Select. The AFBR-54D7APZ will ignore both Rate Select pin and control bit inputs (ie. no connect inside the SFP). This simplifies Fibre Channel host auto-negotiation algorithms, layout and software.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-54D7APZ
Product Name Digital Diagnostic mini-SFP+ (mSFP), 850 nm, 8.5/4.25/2.125 GBd Low Voltage (3.3 V) Fibre Channel RoHS Compliant Optical Transceiver
Cable Type Multimode
Operating Voltage 3.3 volts
Wavelength 850 nm (8500 Å)
Data Rate 8.5 Gbps
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transceivers - 2836289 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details
Fiber Optic Transceiver Modules - 2084-SFP-XMM-LCI-400-ND - DigiKey
Specs
Connector Type LC
Wavelength 850 nm (8500 Å)
Data Rate 10 Gbps
View Details