Broadcom Inc. 155 MBd SMF Transceiver for ATM/SONET OC-3, 1x9, Black Case, RoHS Compliant AFCT-5805BZ

Description
The Avago AFCT-5805BZ / AFCT-5805xxZ single mode fiber transceivers are high performance, cost effective optical transceiver modules for serial optical data communications applications specified for a data rate of 155 Mb/s. The transceiver modules provide a SONET / SDH compliant link for intermediate reach links operating with a +3.3 V or +5.0 V input voltage.
Request a Quote Datasheet
Description
The Avago AFCT-5805BZ / AFCT-5805xxZ single mode fiber transceivers are high performance, cost effective optical transceiver modules for serial optical data communications applications specified for a data rate of 155 Mb/s. The transceiver modules provide a SONET / SDH compliant link for intermediate reach links operating with a +3.3 V or +5.0 V input voltage.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
155 MBd SMF Transceiver for ATM/SONET OC-3, 1x9, Black Case, RoHS Compliant - AFCT-5805BZ - Broadcom Inc.
San Jose, CA, USA
155 MBd SMF Transceiver for ATM/SONET OC-3, 1x9, Black Case, RoHS Compliant
AFCT-5805BZ
155 MBd SMF Transceiver for ATM/SONET OC-3, 1x9, Black Case, RoHS Compliant AFCT-5805BZ
The Avago AFCT-5805BZ / AFCT-5805xxZ single mode fiber transceivers are high performance, cost effective optical transceiver modules for serial optical data communications applications specified for a data rate of 155 Mb/s. The transceiver modules provide a SONET / SDH compliant link for intermediate reach links operating with a +3.3 V or +5.0 V input voltage.

The Avago AFCT-5805BZ / AFCT-5805xxZ single mode fiber transceivers are high performance, cost effective optical transceiver modules for serial optical data communications applications specified for a data rate of 155 Mb/s.
The transceiver modules provide a SONET / SDH compliant link for intermediate reach links operating with a +3.3 V or +5.0 V input voltage.

Supplier's Site
Fiber Optic Transceiver Modules - 516-1997-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-1997-ND
Fiber Optic Transceiver Modules 516-1997-ND
Transceiver Module 155Mbps 1300nm 3.3V, 5V SC Through Hole

Transceiver Module 155Mbps 1300nm 3.3V, 5V SC Through Hole

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFCT-5805BZ 516-1997-ND
Product Name 155 MBd SMF Transceiver for ATM/SONET OC-3, 1x9, Black Case, RoHS Compliant Fiber Optic Transceiver Modules
Cable Type Single mode
Connector Type SC SC
Operating Voltage 5 volts 3.3 to 5 volts
Wavelength 1261 to 1360 nm (12610 to 13600 Å) 1300 nm (13000 Å)
Data Rate 0.1550 Gbps 0.1550 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

SpaceABLE 28G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details
Fiber Optic Transceiver Modules - 2084-SFP-GZX-LCI-80E-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 1.25 Gbps
View Details
LR -100G - CFP-29B4-10D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details