Broadcom Inc. 125 MBd Optical Receiver for Fast Ethernet/FDDI, 2x8, RoHS Compliant HFBR-2115TZ

Description
The HFBR-0600Z components are capable of operation at symbol rates from DC to over 2 MBd and distances from 0 to over 20 metres. The HFBR-1602Z and HFBR-1604Z transmitters contain a 655-nm AlGaAs emitter capable of efficiently launching optical power into 1000 mm plastic optical fiber. The optical output is specified at the end of 0.5 m of plastic optical fiber. The HFBR-1604Z is a selected version of the HFBR-1602Z, with power specified to meet the SERCOS high attenuation specifications.
Description
The HFBR-0600Z components are capable of operation at symbol rates from DC to over 2 MBd and distances from 0 to over 20 metres. The HFBR-1602Z and HFBR-1604Z transmitters contain a 655-nm AlGaAs emitter capable of efficiently launching optical power into 1000 mm plastic optical fiber. The optical output is specified at the end of 0.5 m of plastic optical fiber. The HFBR-1604Z is a selected version of the HFBR-1602Z, with power specified to meet the SERCOS high attenuation specifications.

Suppliers

Company
Product
Description
Supplier Links
125 MBd Optical Receiver for Fast Ethernet/FDDI, 2x8, RoHS Compliant - HFBR-2115TZ - Broadcom Inc.
San Jose, CA, USA
125 MBd Optical Receiver for Fast Ethernet/FDDI, 2x8, RoHS Compliant
HFBR-2115TZ
125 MBd Optical Receiver for Fast Ethernet/FDDI, 2x8, RoHS Compliant HFBR-2115TZ
The HFBR-0600Z components are capable of operation at symbol rates from DC to over 2 MBd and distances from 0 to over 20 metres. The HFBR-1602Z and HFBR-1604Z transmitters contain a 655-nm AlGaAs emitter capable of efficiently launching optical power into 1000 mm plastic optical fiber. The optical output is specified at the end of 0.5 m of plastic optical fiber. The HFBR-1604Z is a selected version of the HFBR-1602Z, with power specified to meet the SERCOS high attenuation specifications.

The HFBR-0600Z components are capable of operation at symbol rates from DC to over 2 MBd and distances from 0 to over 20 metres. The HFBR-1602Z and HFBR-1604Z transmitters contain a 655-nm AlGaAs emitter capable of efficiently launching optical power into 1000 mm plastic optical fiber. The optical output is specified at the end of 0.5 m of plastic optical fiber. The HFBR-1604Z is a selected version of the HFBR-1602Z, with power specified to meet the SERCOS high attenuation specifications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number HFBR-2115TZ
Product Name 125 MBd Optical Receiver for Fast Ethernet/FDDI, 2x8, RoHS Compliant
Cable Type Single mode
Connector Type FDDI
Data Rate 1 Gbps
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836289 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details
SR4 -100G - QXP85B4-02D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details