Broadcom Inc. 2.125/1.25/1.063 GBd MMF Transceiver with DMI for Fibre Channel and GbE, 2x6, -10 to 70C, RoHS Compliant AFBR-59M5LZ

Description
Avago's AFBR-59M5LZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 2.125 GBd. Compliant with the Small Form Factor (SFF) Multi Source Agreement (MSA) 2x5/2x10 mechanical specifications for LC Duplex transceivers, ANSI Fibre Channel FC-PI and IEEE 802.3 for gigabit applications the part is electrically interoperable with 2x5 and 2x6 conformant devices. The AFBR-59M5LZ is dimensionally compliant with the SFF MSA form factor with the exception of two additional pins for communicating with the diagnostic interface.
Description
Avago's AFBR-59M5LZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 2.125 GBd. Compliant with the Small Form Factor (SFF) Multi Source Agreement (MSA) 2x5/2x10 mechanical specifications for LC Duplex transceivers, ANSI Fibre Channel FC-PI and IEEE 802.3 for gigabit applications the part is electrically interoperable with 2x5 and 2x6 conformant devices. The AFBR-59M5LZ is dimensionally compliant with the SFF MSA form factor with the exception of two additional pins for communicating with the diagnostic interface.

Suppliers

Company
Product
Description
Supplier Links
2.125/1.25/1.063 GBd MMF Transceiver with DMI for Fibre Channel and GbE, 2x6, -10 to  70C, RoHS Compliant - AFBR-59M5LZ - Broadcom Inc.
San Jose, CA, USA
2.125/1.25/1.063 GBd MMF Transceiver with DMI for Fibre Channel and GbE, 2x6, -10 to 70C, RoHS Compliant
AFBR-59M5LZ
2.125/1.25/1.063 GBd MMF Transceiver with DMI for Fibre Channel and GbE, 2x6, -10 to 70C, RoHS Compliant AFBR-59M5LZ
Avago's AFBR-59M5LZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 2.125 GBd. Compliant with the Small Form Factor (SFF) Multi Source Agreement (MSA) 2x5/2x10 mechanical specifications for LC Duplex transceivers, ANSI Fibre Channel FC-PI and IEEE 802.3 for gigabit applications the part is electrically interoperable with 2x5 and 2x6 conformant devices. The AFBR-59M5LZ is dimensionally compliant with the SFF MSA form factor with the exception of two additional pins for communicating with the diagnostic interface.

Avago's AFBR-59M5LZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 2.125 GBd. Compliant with the Small Form Factor (SFF) Multi Source Agreement (MSA) 2x5/2x10 mechanical specifications for LC Duplex transceivers, ANSI Fibre Channel FC-PI and IEEE 802.3 for gigabit applications the part is electrically interoperable with 2x5 and 2x6 conformant devices. The AFBR-59M5LZ is dimensionally compliant with the SFF MSA form factor with the exception of two additional pins for communicating with the diagnostic interface.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-59M5LZ
Product Name 2.125/1.25/1.063 GBd MMF Transceiver with DMI for Fibre Channel and GbE, 2x6, -10 to 70C, RoHS Compliant
Cable Type Single mode
Connector Type LC
Wavelength 850 nm (8500 Å)
Data Rate 17.2 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transceivers - 2844775 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details
Fiber Optic Transceiver Modules - SFP-XSM-40K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details