Broadcom Inc. 1310nm Multimode 125MBd SFF Transceiver for Fast Ethernet (-40°C to +95°C Temperature) AFBR-59E4APZ-HT

Description
The AFBR-59E4APZ-HT is a low power, small form factor (SFF) Fast Ethernet optical transceiver in the industry standard 2x5 DIP style with LC fiber connector interface. The transceiver is compatible with the optical performance requirements of 100Base-FX version of IEEE 802.3u. It uses a 1310nm LED and provides multimode operation both on 50µ and 62.5µ fibers with link distances up to 2km. Data interface for input and output is differential LVPECL, and a signal detect output is provided on single-ended LVPECL. The maximum operating temperature is +95°C, which is especially beneficial in industrial system environments.
Request a Quote Datasheet
Description
The AFBR-59E4APZ-HT is a low power, small form factor (SFF) Fast Ethernet optical transceiver in the industry standard 2x5 DIP style with LC fiber connector interface. The transceiver is compatible with the optical performance requirements of 100Base-FX version of IEEE 802.3u. It uses a 1310nm LED and provides multimode operation both on 50µ and 62.5µ fibers with link distances up to 2km. Data interface for input and output is differential LVPECL, and a signal detect output is provided on single-ended LVPECL. The maximum operating temperature is +95°C, which is especially beneficial in industrial system environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1310nm Multimode 125MBd SFF Transceiver for Fast Ethernet (-40°C to +95°C Temperature) - AFBR-59E4APZ-HT - Broadcom Inc.
San Jose, CA, USA
1310nm Multimode 125MBd SFF Transceiver for Fast Ethernet (-40°C to +95°C Temperature)
AFBR-59E4APZ-HT
1310nm Multimode 125MBd SFF Transceiver for Fast Ethernet (-40°C to +95°C Temperature) AFBR-59E4APZ-HT
The AFBR-59E4APZ-HT is a low power, small form factor (SFF) Fast Ethernet optical transceiver in the industry standard 2x5 DIP style with LC fiber connector interface. The transceiver is compatible with the optical performance requirements of 100Base-FX version of IEEE 802.3u. It uses a 1310nm LED and provides multimode operation both on 50µ and 62.5µ fibers with link distances up to 2km. Data interface for input and output is differential LVPECL, and a signal detect output is provided on single-ended LVPECL. The maximum operating temperature is +95°C, which is especially beneficial in industrial system environments.

The AFBR-59E4APZ-HT is a low power, small form factor (SFF) Fast Ethernet optical transceiver in the industry standard 2x5 DIP style with LC fiber connector interface. The transceiver is compatible with the optical performance requirements of 100Base-FX version of IEEE 802.3u. It uses a 1310nm LED and provides multimode operation both on 50µ and 62.5µ fibers with link distances up to 2km. Data interface for input and output is differential LVPECL, and a signal detect output is provided on single-ended LVPECL. The maximum operating temperature is +95°C, which is especially beneficial in industrial system environments.

Supplier's Site
Fiber Optic Transceiver Modules - 516-3355-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-3355-ND
Fiber Optic Transceiver Modules 516-3355-ND
Transceiver Module Ethernet 125MBd 1308nm 3V ~ 3.6V LC Pluggable, SFP

Transceiver Module Ethernet 125MBd 1308nm 3V ~ 3.6V LC Pluggable, SFP

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFBR-59E4APZ-HT 516-3355-ND
Product Name 1310nm Multimode 125MBd SFF Transceiver for Fast Ethernet (-40°C to +95°C Temperature) Fiber Optic Transceiver Modules
Cable Type Multimode
Connector Type LC LC
Wavelength 1270 to 1380 nm (12700 to 13800 Å) 1308 nm (13080 Å)
Signal Output: Emitter-Coupled Logic
Rise Time 0.6000 to 3 ns
Unlock Full Specs
to access all available technical data

Similar Products

LR -100G - CFP-29B4-10D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
SNAP12: 40G/75G/120G Optical Transmitters and Receivers -  - Smiths Interconnect, a Molex company
Specs
Data Rate 10.31 Gbps
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fiber Optic Transceiver Modules - 2084-SFP-1000SX-M-550M-T-ND - DigiKey
Specs
Connector Type LC
Operating Voltage 18 to 36 volts
Wavelength 1310 nm (13100 Å)
View Details