Broadcom Inc. 4x16G Interoperable Short-Wave (iSW4) 850nm QSFP+ Parallel Optic Transceiver AFBR-79FIPZ

Description
The Avago AFBR-79FIPZ is a 4-channel interoperable shortwave (iSW4) QSFP+ optical transceiver module designed for converged network systems. The AFBR-79FIPZ is capable of supporting either 4x16G Fibre Channel (FC) or 4x10G Ethernet over a 100 meter link distance. The device supports aggregate 64G FC or 40G Ethernet bandwidth for high-density, short-range data communications and interconnects. The AFBR-79FIPZ is designed to operate over multi-mode fiber systems using a nominal wavelength of 850 nm. The device offers optical interoperability with 4x, 8x, and 16x Fibre Channel and 10G Ethernet SFP+ modules through breakout cables.
Description
The Avago AFBR-79FIPZ is a 4-channel interoperable shortwave (iSW4) QSFP+ optical transceiver module designed for converged network systems. The AFBR-79FIPZ is capable of supporting either 4x16G Fibre Channel (FC) or 4x10G Ethernet over a 100 meter link distance. The device supports aggregate 64G FC or 40G Ethernet bandwidth for high-density, short-range data communications and interconnects. The AFBR-79FIPZ is designed to operate over multi-mode fiber systems using a nominal wavelength of 850 nm. The device offers optical interoperability with 4x, 8x, and 16x Fibre Channel and 10G Ethernet SFP+ modules through breakout cables.

Suppliers

Company
Product
Description
Supplier Links
4x16G Interoperable Short-Wave (iSW4) 850nm QSFP+ Parallel Optic Transceiver - AFBR-79FIPZ - Broadcom Inc.
San Jose, CA, USA
4x16G Interoperable Short-Wave (iSW4) 850nm QSFP+ Parallel Optic Transceiver
AFBR-79FIPZ
4x16G Interoperable Short-Wave (iSW4) 850nm QSFP+ Parallel Optic Transceiver AFBR-79FIPZ
The Avago AFBR-79FIPZ is a 4-channel interoperable shortwave (iSW4) QSFP+ optical transceiver module designed for converged network systems. The AFBR-79FIPZ is capable of supporting either 4x16G Fibre Channel (FC) or 4x10G Ethernet over a 100 meter link distance. The device supports aggregate 64G FC or 40G Ethernet bandwidth for high-density, short-range data communications and interconnects. The AFBR-79FIPZ is designed to operate over multi-mode fiber systems using a nominal wavelength of 850 nm. The device offers optical interoperability with 4x, 8x, and 16x Fibre Channel and 10G Ethernet SFP+ modules through breakout cables.

The Avago AFBR-79FIPZ is a 4-channel interoperable shortwave (iSW4) QSFP+ optical transceiver module designed for converged network systems. The AFBR-79FIPZ is capable of supporting either 4x16G Fibre Channel (FC) or 4x10G Ethernet over a 100 meter link distance. The device supports aggregate 64G FC or 40G Ethernet bandwidth for high-density, short-range data communications and interconnects.

The AFBR-79FIPZ is designed to operate over multi-mode fiber systems using a nominal wavelength of 850 nm. The device offers optical interoperability with 4x, 8x, and 16x Fibre Channel and 10G Ethernet SFP+ modules through breakout cables.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-79FIPZ
Product Name 4x16G Interoperable Short-Wave (iSW4) 850nm QSFP+ Parallel Optic Transceiver
Cable Type Multimode
Connector Type MTP
Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transceivers - 2844775 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details
Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fiber Optic Converters & Transceivers - MC2-R-P-2-R - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details