Broadcom Inc. 25GE SFP+ for Multi-Mode Optical Fiber Digital Diagnostic SFP, 850nm, Low Voltage (3.3 V) 25GBASE-SR, Ethernet Optical Transceiver AFBR-725SMZ

Description
Avago Technologies’ AFBR-725SMZ optical trans-ceiver supports high speed serial links over multi-mode optical fiber at signalling rates up to 25.78 Gb/s (the seri-al line rate of 25GE). The product is compliant with Small Form Pluggable industry agreements SFP and SFP+ for mechanical and low speed electrical specifications. High speed electrical and optical specifications are compliant with IEEE 802.3by for 25GBASE-SR. The AFBR-725SMZ is a multi-rate 850nm transceiver which ensures compliance with 25GBASE-SR specifications. Per the requirements of 25GE, inter-nal clock and data recovery circuits (CDRs) are present on both electrical input and electrical output of this trans-ceiver. These CDRs will lock at 25.78 Gb/s. Digital diagnostic monitoring information (DMI) is present in the AFBR-725SMZ per the requirements of SFF-8472, providing real time monitoring information of transceiver laser, receiver and environment conditions over a SFF-8431 2-wire serial interface.
Description
Avago Technologies’ AFBR-725SMZ optical trans-ceiver supports high speed serial links over multi-mode optical fiber at signalling rates up to 25.78 Gb/s (the seri-al line rate of 25GE). The product is compliant with Small Form Pluggable industry agreements SFP and SFP+ for mechanical and low speed electrical specifications. High speed electrical and optical specifications are compliant with IEEE 802.3by for 25GBASE-SR. The AFBR-725SMZ is a multi-rate 850nm transceiver which ensures compliance with 25GBASE-SR specifications. Per the requirements of 25GE, inter-nal clock and data recovery circuits (CDRs) are present on both electrical input and electrical output of this trans-ceiver. These CDRs will lock at 25.78 Gb/s. Digital diagnostic monitoring information (DMI) is present in the AFBR-725SMZ per the requirements of SFF-8472, providing real time monitoring information of transceiver laser, receiver and environment conditions over a SFF-8431 2-wire serial interface.

Suppliers

Company
Product
Description
Supplier Links
25GE SFP+ for Multi-Mode Optical Fiber Digital Diagnostic SFP, 850nm, Low Voltage (3.3 V) 25GBASE-SR, Ethernet Optical Transceiver - AFBR-725SMZ - Broadcom Inc.
San Jose, CA, USA
25GE SFP+ for Multi-Mode Optical Fiber Digital Diagnostic SFP, 850nm, Low Voltage (3.3 V) 25GBASE-SR, Ethernet Optical Transceiver
AFBR-725SMZ
25GE SFP+ for Multi-Mode Optical Fiber Digital Diagnostic SFP, 850nm, Low Voltage (3.3 V) 25GBASE-SR, Ethernet Optical Transceiver AFBR-725SMZ
Avago Technologies’ AFBR-725SMZ optical trans-ceiver supports high speed serial links over multi-mode optical fiber at signalling rates up to 25.78 Gb/s (the seri-al line rate of 25GE). The product is compliant with Small Form Pluggable industry agreements SFP and SFP+ for mechanical and low speed electrical specifications. High speed electrical and optical specifications are compliant with IEEE 802.3by for 25GBASE-SR. The AFBR-725SMZ is a multi-rate 850nm transceiver which ensures compliance with 25GBASE-SR specifications. Per the requirements of 25GE, inter-nal clock and data recovery circuits (CDRs) are present on both electrical input and electrical output of this trans-ceiver. These CDRs will lock at 25.78 Gb/s. Digital diagnostic monitoring information (DMI) is present in the AFBR-725SMZ per the requirements of SFF-8472, providing real time monitoring information of transceiver laser, receiver and environment conditions over a SFF-8431 2-wire serial interface.

Avago Technologies’ AFBR-725SMZ optical trans-ceiver supports high speed serial links over multi-mode optical fiber at signalling rates up to 25.78 Gb/s (the seri-al line rate of 25GE). The product is compliant with Small Form Pluggable industry agreements SFP and SFP+ for mechanical and low speed electrical specifications. High speed electrical and optical specifications are compliant with IEEE 802.3by for 25GBASE-SR. The AFBR-725SMZ is a multi-rate 850nm transceiver which ensures compliance with 25GBASE-SR specifications. Per the requirements of 25GE, inter-nal clock and data recovery circuits (CDRs) are present on both electrical input and electrical output of this trans-ceiver. These CDRs will lock at 25.78 Gb/s. Digital diagnostic monitoring information (DMI) is present in the AFBR-725SMZ per the requirements of SFF-8472, providing real time monitoring information of transceiver laser, receiver and environment conditions over a SFF-8431 2-wire serial interface.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-725SMZ
Product Name 25GE SFP+ for Multi-Mode Optical Fiber Digital Diagnostic SFP, 850nm, Low Voltage (3.3 V) 25GBASE-SR, Ethernet Optical Transceiver
Cable Type Multimode
Connector Type LC
Operating Voltage 3.3 volts
Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LR SFP+ -10G - XGXP-1396-10DA - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
View Details
Fibre Optic Transceivers - 2836287 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details