Broadcom Inc. 155 MBd MMF Transceiver for ATM/SONET OC-3, 1x9, RoHS Compliant AFBR-5805Z

Description
The Avago AFBR-5805Z / AFBR-5800Z family of optical transceivers provide the system designer with products to implement a range of solutions for multimode fiber SONET OC-3 (SDH STM-1) physical layers for ATM and other services. The transceivers are all supplied in the industry standard 1 x 9 SIP package style with either a duplex SC or a duplex ST* connector interface.
Request a Quote Datasheet
Description
The Avago AFBR-5805Z / AFBR-5800Z family of optical transceivers provide the system designer with products to implement a range of solutions for multimode fiber SONET OC-3 (SDH STM-1) physical layers for ATM and other services. The transceivers are all supplied in the industry standard 1 x 9 SIP package style with either a duplex SC or a duplex ST* connector interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
155 MBd MMF Transceiver for ATM/SONET OC-3, 1x9, RoHS Compliant - AFBR-5805Z - Broadcom Inc.
San Jose, CA, USA
155 MBd MMF Transceiver for ATM/SONET OC-3, 1x9, RoHS Compliant
AFBR-5805Z
155 MBd MMF Transceiver for ATM/SONET OC-3, 1x9, RoHS Compliant AFBR-5805Z
The Avago AFBR-5805Z / AFBR-5800Z family of optical transceivers provide the system designer with products to implement a range of solutions for multimode fiber SONET OC-3 (SDH STM-1) physical layers for ATM and other services. The transceivers are all supplied in the industry standard 1 x 9 SIP package style with either a duplex SC or a duplex ST* connector interface.

The Avago AFBR-5805Z / AFBR-5800Z family of optical transceivers provide the system designer with products to implement a range of solutions for multimode fiber SONET OC-3 (SDH STM-1) physical layers for ATM and other services.
The transceivers are all supplied in the industry standard
1 x 9 SIP package style with either a duplex SC or a duplex ST* connector interface.

Supplier's Site
Fiber Optic Transceiver Modules - 516-2348-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-2348-ND
Fiber Optic Transceiver Modules 516-2348-ND
Transceiver Module General Purpose 1310nm 3.3V SC Through Hole

Transceiver Module General Purpose 1310nm 3.3V SC Through Hole

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFBR-5805Z 516-2348-ND
Product Name 155 MBd MMF Transceiver for ATM/SONET OC-3, 1x9, RoHS Compliant Fiber Optic Transceiver Modules
Cable Type Multimode
Connector Type SC SC
Operating Voltage 5.25 volts 3.3 volts
Wavelength 1270 to 1380 nm (12700 to 13800 Å) 1300 nm (13000 Å)
Pigtail Clock Recovery; Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transceivers - 2844770 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details
Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details