Broadcom Inc. 125 MBd Industrial Fast Ethernet Transceiver over Plastic Optical Fiber, Ext Temp (-25 to 85C), RoHS Compliant AFBR-5978Z

Description
The AFBR-5978Z ethernet POF transceiver provides the system designer with the ability to implement Fast Ethernet (100 Mbps) or Ethernet (10 Mbps) over 50 meter standard bandwidth 0.5±0.05 NA POF and 100 meter standard bandwidth 0.37±0.04 NA HCS fiber. The connectivity available for the ethernet pof transceiver is SC-RJ. This product is lead free and compliant with RoHS. ** AFBR-5978Z is compatible with the SCRJ Connecting System from Reichle & De-Massari AG, Switzerland.
Request a Quote Datasheet
Description
The AFBR-5978Z ethernet POF transceiver provides the system designer with the ability to implement Fast Ethernet (100 Mbps) or Ethernet (10 Mbps) over 50 meter standard bandwidth 0.5±0.05 NA POF and 100 meter standard bandwidth 0.37±0.04 NA HCS fiber. The connectivity available for the ethernet pof transceiver is SC-RJ. This product is lead free and compliant with RoHS. ** AFBR-5978Z is compatible with the SCRJ Connecting System from Reichle & De-Massari AG, Switzerland.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125 MBd Industrial Fast Ethernet Transceiver over Plastic Optical Fiber, Ext Temp (-25 to  85C), RoHS Compliant - AFBR-5978Z - Broadcom Inc.
San Jose, CA, USA
125 MBd Industrial Fast Ethernet Transceiver over Plastic Optical Fiber, Ext Temp (-25 to 85C), RoHS Compliant
AFBR-5978Z
125 MBd Industrial Fast Ethernet Transceiver over Plastic Optical Fiber, Ext Temp (-25 to 85C), RoHS Compliant AFBR-5978Z
The AFBR-5978Z ethernet POF transceiver provides the system designer with the ability to implement Fast Ethernet (100 Mbps) or Ethernet (10 Mbps) over 50 meter standard bandwidth 0.5±0.05 NA POF and 100 meter standard bandwidth 0.37±0.04 NA HCS fiber. The connectivity available for the ethernet pof transceiver is SC-RJ. This product is lead free and compliant with RoHS. ** AFBR-5978Z is compatible with the SCRJ Connecting System from Reichle & De-Massari AG, Switzerland.

The AFBR-5978Z ethernet POF transceiver provides the system designer with the ability to implement Fast Ethernet (100 Mbps) or Ethernet (10 Mbps) over 50 meter standard bandwidth 0.5±0.05 NA POF and 100 meter standard bandwidth 0.37±0.04 NA HCS fiber. The connectivity available for the ethernet pof transceiver is SC-RJ. This product is lead free and compliant with RoHS.

** AFBR-5978Z is compatible with the SCRJ Connecting System from Reichle & De-Massari AG, Switzerland.

Supplier's Site
Fiber Optic Transceiver Modules - 516-2264-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-2264-ND
Fiber Optic Transceiver Modules 516-2264-ND
Transceiver Module Ethernet 100Mbps 650nm 3.3V SC Through Hole

Transceiver Module Ethernet 100Mbps 650nm 3.3V SC Through Hole

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFBR-5978Z 516-2264-ND
Product Name 125 MBd Industrial Fast Ethernet Transceiver over Plastic Optical Fiber, Ext Temp (-25 to 85C), RoHS Compliant Fiber Optic Transceiver Modules
Cable Type Single mode
Connector Type SC SC
Wavelength 850 nm (8500 Å) 650 nm (6500 Å)
Data Rate 1 Gbps 0.1000 Gbps
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

AOC -40G - AQP85A4-003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
View Details
LightABLE 10G LM Series 4TRX, 12TX, and 12RX: Embedded transceiver with microcontroller -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Ingiant Customized Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836288 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details