Broadcom Inc. 3.072/2.4576 Gb/s MMF Transceiver with Digital Diagnostic, SFP, Ind Temp (-40C to 85C), RoHS AFBR-57J9AMZ

Description
The Avago AFBR-57J9AMZ optical transceiver supports high speed serial links over multimode optical fiber at signaling rates up to 7.4 Gb/s for wireless base station applications involving the OBSAI or CPRI protocols, as well as related applications. The transceiver is compliant with Small Form Pluggable (SFP) multi-source agreements, INF-8074 and SFF-8472, for mechanical and electrical specifications and FOCIS/IEC specifications for optical duplex LC connectors. As an enhancement to conventional SFP interface defined in the INF-8074, the AFBR-57J9AMZ is compliant to the SFF-8472 (Digital Diagnostic Interface for Optical Transceivers). In addition to conventional SFP base data, the transceiver provides real time temperature, supply voltage, laser bias current, laser average output power and received input power using 2-wire serial interface as defined in the SFF-8472. The digital diagnostic interface also adds the ability to disable the transmitter and monitor the status of transmitter fault and receiver loss of signal.
Description
The Avago AFBR-57J9AMZ optical transceiver supports high speed serial links over multimode optical fiber at signaling rates up to 7.4 Gb/s for wireless base station applications involving the OBSAI or CPRI protocols, as well as related applications. The transceiver is compliant with Small Form Pluggable (SFP) multi-source agreements, INF-8074 and SFF-8472, for mechanical and electrical specifications and FOCIS/IEC specifications for optical duplex LC connectors. As an enhancement to conventional SFP interface defined in the INF-8074, the AFBR-57J9AMZ is compliant to the SFF-8472 (Digital Diagnostic Interface for Optical Transceivers). In addition to conventional SFP base data, the transceiver provides real time temperature, supply voltage, laser bias current, laser average output power and received input power using 2-wire serial interface as defined in the SFF-8472. The digital diagnostic interface also adds the ability to disable the transmitter and monitor the status of transmitter fault and receiver loss of signal.

Suppliers

Company
Product
Description
Supplier Links
3.072/2.4576 Gb/s MMF Transceiver with Digital Diagnostic, SFP, Ind Temp (-40C to  85C), RoHS - AFBR-57J9AMZ - Broadcom Inc.
San Jose, CA, USA
3.072/2.4576 Gb/s MMF Transceiver with Digital Diagnostic, SFP, Ind Temp (-40C to 85C), RoHS
AFBR-57J9AMZ
3.072/2.4576 Gb/s MMF Transceiver with Digital Diagnostic, SFP, Ind Temp (-40C to 85C), RoHS AFBR-57J9AMZ
The Avago AFBR-57J9AMZ optical transceiver supports high speed serial links over multimode optical fiber at signaling rates up to 7.4 Gb/s for wireless base station applications involving the OBSAI or CPRI protocols, as well as related applications. The transceiver is compliant with Small Form Pluggable (SFP) multi-source agreements, INF-8074 and SFF-8472, for mechanical and electrical specifications and FOCIS/IEC specifications for optical duplex LC connectors. As an enhancement to conventional SFP interface defined in the INF-8074, the AFBR-57J9AMZ is compliant to the SFF-8472 (Digital Diagnostic Interface for Optical Transceivers). In addition to conventional SFP base data, the transceiver provides real time temperature, supply voltage, laser bias current, laser average output power and received input power using 2-wire serial interface as defined in the SFF-8472. The digital diagnostic interface also adds the ability to disable the transmitter and monitor the status of transmitter fault and receiver loss of signal.

The Avago AFBR-57J9AMZ optical transceiver supports high speed serial links over multimode optical fiber at signaling rates up to 7.4 Gb/s for wireless base station applications involving the OBSAI or CPRI protocols, as well as related applications. The transceiver is compliant with Small Form Pluggable (SFP) multi-source agreements, INF-8074 and SFF-8472, for mechanical and electrical specifications and FOCIS/IEC specifications for optical duplex LC connectors.
As an enhancement to conventional SFP interface defined in the INF-8074, the AFBR-57J9AMZ is compliant to the SFF-8472 (Digital Diagnostic Interface for Optical Transceivers). In addition to conventional SFP base data, the transceiver provides real time temperature, supply voltage, laser bias current, laser average output power and received input power using 2-wire serial interface as defined in the SFF-8472. The digital diagnostic interface also adds the ability to disable the transmitter and monitor the status of transmitter fault and receiver loss of signal.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-57J9AMZ
Product Name 3.072/2.4576 Gb/s MMF Transceiver with Digital Diagnostic, SFP, Ind Temp (-40C to 85C), RoHS
Cable Type Multimode
Connector Type LC
Operating Voltage 2.97 to 3.63 volts
Wavelength 840 to 860 nm (8400 to 8600 Å)
Data Rate 7.4 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - SFP-XSM-10K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 10 Gbps
View Details
Ingiant Customized Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836288 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2-R-U - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details