Broadcom Inc. 1.25 GBd MMF Transceiver for Gigabit Ethernet, SFP, Bail de-latch, RoHS Compliant AFBR-5710PZ

Description
The Avago AFBR-5710PZ / AFBR-571xZ family of SFP optical transceivers offers the customer a wide range of gigabit ethernet design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5715Z family targets those applications requiring DMI features. The AFBR-5710Z family is a streamlined product designed for those applications where DMI features are not needed.
Request a Quote Datasheet
Description
The Avago AFBR-5710PZ / AFBR-571xZ family of SFP optical transceivers offers the customer a wide range of gigabit ethernet design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5715Z family targets those applications requiring DMI features. The AFBR-5710Z family is a streamlined product designed for those applications where DMI features are not needed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25 GBd MMF Transceiver for Gigabit Ethernet, SFP, Bail de-latch, RoHS Compliant - AFBR-5710PZ - Broadcom Inc.
San Jose, CA, USA
1.25 GBd MMF Transceiver for Gigabit Ethernet, SFP, Bail de-latch, RoHS Compliant
AFBR-5710PZ
1.25 GBd MMF Transceiver for Gigabit Ethernet, SFP, Bail de-latch, RoHS Compliant AFBR-5710PZ
The Avago AFBR-5710PZ / AFBR-571xZ family of SFP optical transceivers offers the customer a wide range of gigabit ethernet design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5715Z family targets those applications requiring DMI features. The AFBR-5710Z family is a streamlined product designed for those applications where DMI features are not needed.

The Avago AFBR-5710PZ / AFBR-571xZ family of SFP optical transceivers offers the customer a wide range of gigabit ethernet design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch.
The AFBR-5715Z family targets those applications requiring DMI features. The AFBR-5710Z family is a streamlined product designed for those applications where DMI features are not needed.

Supplier's Site
Fiber Optic Transceiver Modules - 516-AFBR-5710PZ-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-AFBR-5710PZ-ND
Fiber Optic Transceiver Modules 516-AFBR-5710PZ-ND
Transceiver Module Ethernet 850nm 3.3V SFP Pluggable, SFP

Transceiver Module Ethernet 850nm 3.3V SFP Pluggable, SFP

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFBR-5710PZ 516-AFBR-5710PZ-ND
Product Name 1.25 GBd MMF Transceiver for Gigabit Ethernet, SFP, Bail de-latch, RoHS Compliant Fiber Optic Transceiver Modules
Cable Type Single mode
Connector Type LC
Wavelength 850 nm (8500 Å) 850 nm (8500 Å)
Data Rate 10 Gbps
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

LR-BIDI -10G - XPBL-273396-10DA - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
LightABLE 10G LL Series 4TRX, 12TX, and 12RX: Rugged Transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details