Broadcom Inc. 9.83G CPRI, 1310nm, -40~85°C, SFP+ Transceiver for 10km SMF Links AFCT-739JAMZ

Description
The Avago AFCT-739SMZ is a 9.83G CPRI, 1310nm SFP+ transceiver module enabling 9.83Gbps data links up to 10 km using single mode fiber (SMF) for wireless base station applications. The module is part of a family of AFCT-739x SFP+ products, utilizing Avago's 1310nm DFB and PIN detector technology. The module supports the 9.83G/6.144G Common Public Radio Interface (CPRI) standard, and is compliant with the SFF SPF+ specification.
Description
The Avago AFCT-739SMZ is a 9.83G CPRI, 1310nm SFP+ transceiver module enabling 9.83Gbps data links up to 10 km using single mode fiber (SMF) for wireless base station applications. The module is part of a family of AFCT-739x SFP+ products, utilizing Avago's 1310nm DFB and PIN detector technology. The module supports the 9.83G/6.144G Common Public Radio Interface (CPRI) standard, and is compliant with the SFF SPF+ specification.

Suppliers

Company
Product
Description
Supplier Links
9.83G CPRI, 1310nm, -40~85°C, SFP+ Transceiver for 10km SMF Links - AFCT-739JAMZ - Broadcom Inc.
San Jose, CA, USA
9.83G CPRI, 1310nm, -40~85°C, SFP+ Transceiver for 10km SMF Links
AFCT-739JAMZ
9.83G CPRI, 1310nm, -40~85°C, SFP+ Transceiver for 10km SMF Links AFCT-739JAMZ
The Avago AFCT-739SMZ is a 9.83G CPRI, 1310nm SFP+ transceiver module enabling 9.83Gbps data links up to 10 km using single mode fiber (SMF) for wireless base station applications. The module is part of a family of AFCT-739x SFP+ products, utilizing Avago's 1310nm DFB and PIN detector technology. The module supports the 9.83G/6.144G Common Public Radio Interface (CPRI) standard, and is compliant with the SFF SPF+ specification.

The Avago AFCT-739SMZ is a 9.83G CPRI, 1310nm SFP+ transceiver module enabling 9.83Gbps data links up to 10 km using single mode fiber (SMF) for wireless base station applications. The module is part of a family of AFCT-739x SFP+ products, utilizing Avago's 1310nm DFB and PIN detector technology.

The module supports the 9.83G/6.144G Common Public Radio Interface (CPRI) standard, and is compliant with the SFF SPF+ specification.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFCT-739JAMZ
Product Name 9.83G CPRI, 1310nm, -40~85°C, SFP+ Transceiver for 10km SMF Links
Cable Type Single mode
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 9.83 Gbps
Signal Output: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-K-P-2-R-SC - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fibre Optic Transceivers - 2836289 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details