Broadcom Inc. 1.25 GBd SMF Transceiver with DMI for Gigabit Ethernet, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant AFCT-5715ALZ

Description
The Avago AFCT-5715ALZ /AFCT-571xZ family of Small Form Factor Pluggable, SFP, LC optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features , two temperature ranges, and choice of standard or bail delatch. The AFBR-5715Z family targets those applications requiring DMI features. The AFBR-5710Z family is a streamlined product designed for those applications where DMI features are not needed.
Request a Quote Datasheet
Description
The Avago AFCT-5715ALZ /AFCT-571xZ family of Small Form Factor Pluggable, SFP, LC optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features , two temperature ranges, and choice of standard or bail delatch. The AFBR-5715Z family targets those applications requiring DMI features. The AFBR-5710Z family is a streamlined product designed for those applications where DMI features are not needed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25 GBd SMF Transceiver with DMI for Gigabit Ethernet, SFP, Std de-latch, Ext Temp (-40 to  85C), RoHS Compliant - AFCT-5715ALZ - Broadcom Inc.
San Jose, CA, USA
1.25 GBd SMF Transceiver with DMI for Gigabit Ethernet, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant
AFCT-5715ALZ
1.25 GBd SMF Transceiver with DMI for Gigabit Ethernet, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant AFCT-5715ALZ
The Avago AFCT-5715ALZ /AFCT-571xZ family of Small Form Factor Pluggable, SFP, LC optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features , two temperature ranges, and choice of standard or bail delatch. The AFBR-5715Z family targets those applications requiring DMI features. The AFBR-5710Z family is a streamlined product designed for those applications where DMI features are not needed.

The Avago AFCT-5715ALZ /AFCT-571xZ family of Small Form Factor Pluggable, SFP, LC optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features , two temperature ranges, and choice of standard or bail delatch.
The AFBR-5715Z family targets those applications requiring DMI features. The AFBR-5710Z family is a streamlined product designed for those applications where DMI features are not needed.

Supplier's Site
Fiber Optic Transceiver Modules - 516-AFCT-5715ALZ-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-AFCT-5715ALZ-ND
Fiber Optic Transceiver Modules 516-AFCT-5715ALZ-ND
Transceiver Module Ethernet 1.25Gbd 1310nm 3.14V ~ 3.47V LC Duplex Pluggable, SFP

Transceiver Module Ethernet 1.25Gbd 1310nm 3.14V ~ 3.47V LC Duplex Pluggable, SFP

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFCT-5715ALZ 516-AFCT-5715ALZ-ND
Product Name 1.25 GBd SMF Transceiver with DMI for Gigabit Ethernet, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant Fiber Optic Transceiver Modules
Cable Type Single mode
Connector Type LC LC
Wavelength 1310 nm (13100 Å) 1310 nm (13100 Å)
Data Rate 10 Gbps 1.25 Gbps
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

LightABLE 10G LL Series 4TRX, 12TX, and 12RX: Rugged Transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
ER -25G - XP-13B1-40DA - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
View Details