Broadcom Inc. 100GbE QSFP28 Pluggable, CWDM4 Fiber-Optics Transceiver Module, Low Voltage 3.3V AFCT-89WDDZ

Description
The Avago Technologies AFCT-89WDDZ is a Four-Channel duplex, Pluggable, single mode Fiber-Optic QSFP28 Transceiver for 100 Gigabit Ethernet Applications. This transceiver is a high performance module for short-range, single mode fiber interconnect applications. It integrates four electrical data lanes in each direction into transmission over a duplex LC single mode fiber optic cable. Each electrical lane operates at 25.78125 GBd and conforms to the 100GE CAUI-4 electrical interface. Per channel transmitter and receiver retimers, configured for 4x25G operation, can be bypassed to enable reduced power or alternative data rate transmission. Link distances up to 2km using SMF optical fiber are supported. These modules are designed to operate over single mode fiber systems using four coarse WDM wavelengths nominally at 1271nm, 1291nm, 1311nm and 1331nm. The electrical interface uses a 38 contact QSFP28 edge type connector. The optical interface uses a conventional LC duplex optical connector. This module incorporates Avago Technologies proven integrated circuit and DFB technology to provide reliable long life, high performance, and consistent service.
Description
The Avago Technologies AFCT-89WDDZ is a Four-Channel duplex, Pluggable, single mode Fiber-Optic QSFP28 Transceiver for 100 Gigabit Ethernet Applications. This transceiver is a high performance module for short-range, single mode fiber interconnect applications. It integrates four electrical data lanes in each direction into transmission over a duplex LC single mode fiber optic cable. Each electrical lane operates at 25.78125 GBd and conforms to the 100GE CAUI-4 electrical interface. Per channel transmitter and receiver retimers, configured for 4x25G operation, can be bypassed to enable reduced power or alternative data rate transmission. Link distances up to 2km using SMF optical fiber are supported. These modules are designed to operate over single mode fiber systems using four coarse WDM wavelengths nominally at 1271nm, 1291nm, 1311nm and 1331nm. The electrical interface uses a 38 contact QSFP28 edge type connector. The optical interface uses a conventional LC duplex optical connector. This module incorporates Avago Technologies proven integrated circuit and DFB technology to provide reliable long life, high performance, and consistent service.

Suppliers

Company
Product
Description
Supplier Links
100GbE QSFP28 Pluggable, CWDM4 Fiber-Optics Transceiver Module, Low Voltage 3.3V - AFCT-89WDDZ - Broadcom Inc.
San Jose, CA, USA
100GbE QSFP28 Pluggable, CWDM4 Fiber-Optics Transceiver Module, Low Voltage 3.3V
AFCT-89WDDZ
100GbE QSFP28 Pluggable, CWDM4 Fiber-Optics Transceiver Module, Low Voltage 3.3V AFCT-89WDDZ
The Avago Technologies AFCT-89WDDZ is a Four-Channel duplex, Pluggable, single mode Fiber-Optic QSFP28 Transceiver for 100 Gigabit Ethernet Applications. This transceiver is a high performance module for short-range, single mode fiber interconnect applications. It integrates four electrical data lanes in each direction into transmission over a duplex LC single mode fiber optic cable. Each electrical lane operates at 25.78125 GBd and conforms to the 100GE CAUI-4 electrical interface. Per channel transmitter and receiver retimers, configured for 4x25G operation, can be bypassed to enable reduced power or alternative data rate transmission. Link distances up to 2km using SMF optical fiber are supported. These modules are designed to operate over single mode fiber systems using four coarse WDM wavelengths nominally at 1271nm, 1291nm, 1311nm and 1331nm. The electrical interface uses a 38 contact QSFP28 edge type connector. The optical interface uses a conventional LC duplex optical connector. This module incorporates Avago Technologies proven integrated circuit and DFB technology to provide reliable long life, high performance, and consistent service.

The Avago Technologies AFCT-89WDDZ is a Four-Channel duplex, Pluggable, single mode Fiber-Optic QSFP28 Transceiver for 100 Gigabit Ethernet Applications. This transceiver is a high performance module for short-range, single mode fiber interconnect applications. It integrates four electrical data lanes in each direction into transmission over a duplex LC single mode fiber optic cable. Each electrical lane operates at 25.78125 GBd and conforms to the 100GE CAUI-4 electrical interface.

Per channel transmitter and receiver retimers, configured for 4x25G operation, can be bypassed to enable reduced power or alternative data rate transmission.

Link distances up to 2km using SMF optical fiber are supported. These modules are designed to operate over single mode fiber systems using four coarse WDM wavelengths nominally at 1271nm, 1291nm, 1311nm and 1331nm. The electrical interface uses a 38 contact QSFP28 edge type connector. The optical interface uses a conventional LC duplex optical connector. This module incorporates Avago Technologies proven integrated circuit and DFB technology to provide reliable long life, high performance, and consistent service.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFCT-89WDDZ
Product Name 100GbE QSFP28 Pluggable, CWDM4 Fiber-Optics Transceiver Module, Low Voltage 3.3V
Cable Type Single mode
Connector Type LC
Operating Voltage 3.3 volts
Wavelength 1310 nm (13100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-K-P-2-SC-D - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836289 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details