Broadcom Inc. 1G/2G 850nm SFF Optical Tranceiver Module AFBR-5922ALZ

Description
The Avago AFBR-5922ALZ is a high performance, cost-effective SFF optical transceiver for serial optical data communication applications supporting 2.125 and 1.0625 Gb/s data rates. This module is designed for multimode fiber and operates at a nominal wavelength of 850 nm. The transceiver incorporates 3.3VDC compatible technology including an 850nm VCSEL transmitter. The AFBR-5922ALZ offers maximum design flexibilty enabling Fibre Channel designers and system integrators to implement a wide range of solutions for multimode Fibre Channel applications. This product is fully compliant with all equipments meeting the Fibre Channel FC-PI 200-M5-SN-I and 200-M6-SN-I 2.125 GBd specifications, and is compliant with the Fibre Channel FC-PI 100-M5-SN-I, FC-PI 100-M6-SN-I, FC-PH2 100-M5-SN and FC-PH2 100-M6-SN-I 1.0625 GBd specifications. The AFBR-5922ALZ is also compliant with the SFF Multi Source Agreement (MSA).
Description
The Avago AFBR-5922ALZ is a high performance, cost-effective SFF optical transceiver for serial optical data communication applications supporting 2.125 and 1.0625 Gb/s data rates. This module is designed for multimode fiber and operates at a nominal wavelength of 850 nm. The transceiver incorporates 3.3VDC compatible technology including an 850nm VCSEL transmitter. The AFBR-5922ALZ offers maximum design flexibilty enabling Fibre Channel designers and system integrators to implement a wide range of solutions for multimode Fibre Channel applications. This product is fully compliant with all equipments meeting the Fibre Channel FC-PI 200-M5-SN-I and 200-M6-SN-I 2.125 GBd specifications, and is compliant with the Fibre Channel FC-PI 100-M5-SN-I, FC-PI 100-M6-SN-I, FC-PH2 100-M5-SN and FC-PH2 100-M6-SN-I 1.0625 GBd specifications. The AFBR-5922ALZ is also compliant with the SFF Multi Source Agreement (MSA).

Suppliers

Company
Product
Description
Supplier Links
1G/2G 850nm SFF Optical Tranceiver Module - AFBR-5922ALZ - Broadcom Inc.
San Jose, CA, USA
1G/2G 850nm SFF Optical Tranceiver Module
AFBR-5922ALZ
1G/2G 850nm SFF Optical Tranceiver Module AFBR-5922ALZ
The Avago AFBR-5922ALZ is a high performance, cost-effective SFF optical transceiver for serial optical data communication applications supporting 2.125 and 1.0625 Gb/s data rates. This module is designed for multimode fiber and operates at a nominal wavelength of 850 nm. The transceiver incorporates 3.3VDC compatible technology including an 850nm VCSEL transmitter. The AFBR-5922ALZ offers maximum design flexibilty enabling Fibre Channel designers and system integrators to implement a wide range of solutions for multimode Fibre Channel applications. This product is fully compliant with all equipments meeting the Fibre Channel FC-PI 200-M5-SN-I and 200-M6-SN-I 2.125 GBd specifications, and is compliant with the Fibre Channel FC-PI 100-M5-SN-I, FC-PI 100-M6-SN-I, FC-PH2 100-M5-SN and FC-PH2 100-M6-SN-I 1.0625 GBd specifications. The AFBR-5922ALZ is also compliant with the SFF Multi Source Agreement (MSA).

The Avago AFBR-5922ALZ is a high performance, cost-effective SFF optical transceiver for serial optical data communication applications supporting 2.125 and 1.0625 Gb/s data rates. This module is designed for multimode fiber and operates at a nominal wavelength of 850 nm. The transceiver incorporates 3.3VDC compatible technology including an 850nm VCSEL transmitter. The AFBR-5922ALZ offers maximum design flexibilty enabling Fibre Channel designers and system integrators to implement a wide range of solutions for multimode Fibre Channel applications. This product is fully compliant with all equipments meeting the Fibre Channel FC-PI 200-M5-SN-I and 200-M6-SN-I 2.125 GBd specifications, and is compliant with the Fibre Channel FC-PI 100-M5-SN-I, FC-PI 100-M6-SN-I, FC-PH2 100-M5-SN and FC-PH2 100-M6-SN-I 1.0625 GBd specifications. The AFBR-5922ALZ is also compliant with the SFF Multi Source Agreement (MSA).

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-5922ALZ
Product Name 1G/2G 850nm SFF Optical Tranceiver Module
Cable Type Multimode
Connector Type LC
Wavelength 850 nm (8500 Å)
Data Rate 1.06 to 2.12 Gbps
Signal Output: Transistor-Transistor Logic; Emitter-Coupled Logic
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836289 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details