Broadcom Inc. 125 MBd MMF Transceiver for Fast Ethernet (100Base-FX)/ATM/FDDI, 2x5, Ext Shield, RoHS Compliant AFBR-5903EZ

Description
Features Multisourced 2x5 package style with MT-RJ receptacle Single 3.3V power supply Wave solder and aqueous wash process compatible Full compliance with the optical performance requirements of the FDDI PMD standard Full compliance with the FDDI LCF-PMD standard Full compliance with the optical performance requirements of the ATM 100 Mb/s physical layer Full compliance with the optical performance requirements of 100Base-FX version of IEEE 802.3u Receiver output squelch function enabled RoHS compliance
Request a Quote Datasheet
Description
Features Multisourced 2x5 package style with MT-RJ receptacle Single 3.3V power supply Wave solder and aqueous wash process compatible Full compliance with the optical performance requirements of the FDDI PMD standard Full compliance with the FDDI LCF-PMD standard Full compliance with the optical performance requirements of the ATM 100 Mb/s physical layer Full compliance with the optical performance requirements of 100Base-FX version of IEEE 802.3u Receiver output squelch function enabled RoHS compliance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125 MBd MMF Transceiver for Fast Ethernet (100Base-FX)/ATM/FDDI, 2x5, Ext Shield, RoHS Compliant - AFBR-5903EZ - Broadcom Inc.
San Jose, CA, USA
125 MBd MMF Transceiver for Fast Ethernet (100Base-FX)/ATM/FDDI, 2x5, Ext Shield, RoHS Compliant
AFBR-5903EZ
125 MBd MMF Transceiver for Fast Ethernet (100Base-FX)/ATM/FDDI, 2x5, Ext Shield, RoHS Compliant AFBR-5903EZ
Features Multisourced 2x5 package style with MT-RJ receptacle Single 3.3V power supply Wave solder and aqueous wash process compatible Full compliance with the optical performance requirements of the FDDI PMD standard Full compliance with the FDDI LCF-PMD standard Full compliance with the optical performance requirements of the ATM 100 Mb/s physical layer Full compliance with the optical performance requirements of 100Base-FX version of IEEE 802.3u Receiver output squelch function enabled RoHS compliance

Features

  • Multisourced 2x5 package style with MT-RJ receptacle
  • Single 3.3V power supply
  • Wave solder and aqueous wash process compatible
  • Full compliance with the optical performance requirements of the FDDI PMD standard
  • Full compliance with the FDDI LCF-PMD standard
  • Full compliance with the optical performance requirements of the ATM 100 Mb/s physical layer
  • Full compliance with the optical performance requirements of 100Base-FX version of IEEE 802.3u
  • Receiver output squelch function enabled
  • RoHS compliance
Supplier's Site
Fiber Optic Transceiver Modules - 516-2645-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-2645-ND
Fiber Optic Transceiver Modules 516-2645-ND
Transceiver Module Ethernet 100Mbps 1308nm 3.3V MTRJ Through Hole

Transceiver Module Ethernet 100Mbps 1308nm 3.3V MTRJ Through Hole

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFBR-5903EZ 516-2645-ND
Product Name 125 MBd MMF Transceiver for Fast Ethernet (100Base-FX)/ATM/FDDI, 2x5, Ext Shield, RoHS Compliant Fiber Optic Transceiver Modules
Cable Type Single mode (optional feature); Multimode
Connector Type FC (optional feature); MT-RJ; SC (optional feature); ST (optional feature) MT-RJ
Operating Voltage 3.3 volts 3.3 volts
Wavelength 1270 to 1380 nm (12700 to 13800 Å) 1308 nm (13080 Å)
Data Rate 0.1000 Gbps 0.1000 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

SpaceABLE 28G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details
ER4 Lite 100G - QXP29B4-30D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details