Broadcom Inc. 100-Gbps 10-channel CXP Pluggable Optical Transceiver Module (100GBASE-SR10) AFBR-83EDZ

Description
The Avago AFBR-83EDZ is a 10-channel CXP pluggable optical transceiver module for 100 Gigabit Ethernet applications. The transceiver is optimized for high-speed, short-range data communications. It has 10 data lanes in each direction with greater than 100 Gbps of aggregate bandwidth. Each lane can operate at 10.3125 Gbps up to 100 meters using OM3 fiber and 150 meters using OM4 fiber. The module supports 10G InfiniBand (IB) quadruple data rate (IB-QDR) application and is backward-compatible to the 5 G IB dual data rate (IB-DDR) and 2.5 G IB single data rate (IB-SDR) applications. The AFBR-83EDZ is designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses an 84-contact edge type connector. The optical interface uses a 24-fiber MTP® (MPO) connector. The module incorporates Avago Technologies' proven IC and VCSEL technology to provide reliable long life, high performance, and consistent service.
Description
The Avago AFBR-83EDZ is a 10-channel CXP pluggable optical transceiver module for 100 Gigabit Ethernet applications. The transceiver is optimized for high-speed, short-range data communications. It has 10 data lanes in each direction with greater than 100 Gbps of aggregate bandwidth. Each lane can operate at 10.3125 Gbps up to 100 meters using OM3 fiber and 150 meters using OM4 fiber. The module supports 10G InfiniBand (IB) quadruple data rate (IB-QDR) application and is backward-compatible to the 5 G IB dual data rate (IB-DDR) and 2.5 G IB single data rate (IB-SDR) applications. The AFBR-83EDZ is designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses an 84-contact edge type connector. The optical interface uses a 24-fiber MTP® (MPO) connector. The module incorporates Avago Technologies' proven IC and VCSEL technology to provide reliable long life, high performance, and consistent service.

Suppliers

Company
Product
Description
Supplier Links
100-Gbps 10-channel CXP Pluggable Optical Transceiver Module (100GBASE-SR10) - AFBR-83EDZ - Broadcom Inc.
San Jose, CA, USA
100-Gbps 10-channel CXP Pluggable Optical Transceiver Module (100GBASE-SR10)
AFBR-83EDZ
100-Gbps 10-channel CXP Pluggable Optical Transceiver Module (100GBASE-SR10) AFBR-83EDZ
The Avago AFBR-83EDZ is a 10-channel CXP pluggable optical transceiver module for 100 Gigabit Ethernet applications. The transceiver is optimized for high-speed, short-range data communications. It has 10 data lanes in each direction with greater than 100 Gbps of aggregate bandwidth. Each lane can operate at 10.3125 Gbps up to 100 meters using OM3 fiber and 150 meters using OM4 fiber. The module supports 10G InfiniBand (IB) quadruple data rate (IB-QDR) application and is backward-compatible to the 5 G IB dual data rate (IB-DDR) and 2.5 G IB single data rate (IB-SDR) applications. The AFBR-83EDZ is designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses an 84-contact edge type connector. The optical interface uses a 24-fiber MTP® (MPO) connector. The module incorporates Avago Technologies' proven IC and VCSEL technology to provide reliable long life, high performance, and consistent service.

The Avago AFBR-83EDZ is a 10-channel CXP pluggable optical transceiver module for 100 Gigabit Ethernet applications. The transceiver is optimized for high-speed, short-range data communications. It has 10 data lanes in each direction with greater than 100 Gbps of aggregate bandwidth. Each lane can operate at 10.3125 Gbps up to 100 meters using OM3 fiber and 150 meters using OM4 fiber. The module supports 10G InfiniBand (IB) quadruple data rate (IB-QDR) application and is backward-compatible to the 5 G IB dual data rate (IB-DDR) and 2.5 G IB single data rate (IB-SDR) applications.

The AFBR-83EDZ is designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses an 84-contact edge type connector. The optical interface uses a 24-fiber MTP® (MPO) connector. The module incorporates Avago Technologies' proven IC and VCSEL technology to provide reliable long life, high performance, and consistent service.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-83EDZ
Product Name 100-Gbps 10-channel CXP Pluggable Optical Transceiver Module (100GBASE-SR10)
Cable Type Multimode
Connector Type MTP
Wavelength 850 nm (8500 Å)
Data Rate 1 to 10.5 Gbps
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transceivers - 2844775 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details
Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details