Broadcom Inc. 155 MBd SMF Transceiver for ATM/SONET OC-3, 2x10, RoHS Compliant AFCT-5964TGZ

Description
The Avago AFCT-5964TGZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. The module is designed for single mode fiber and operates at a nominal wavelength of 1300 nm. It is designed to provide SONET / SDH compliant intermediate and long reach links at 155 Mb/s. The optical transceivers are RoHS compliant and are supplied in the new industry standard 2 x 10 DIP style package with the LC fiber connector interface. The footprint is SFF Multi Source Agreement(MSA)compat ible. The transceiver incorporates high performance, reliable, long wavelength optical devices and proven circuit technology to give long life and consistent service.
Description
The Avago AFCT-5964TGZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. The module is designed for single mode fiber and operates at a nominal wavelength of 1300 nm. It is designed to provide SONET / SDH compliant intermediate and long reach links at 155 Mb/s. The optical transceivers are RoHS compliant and are supplied in the new industry standard 2 x 10 DIP style package with the LC fiber connector interface. The footprint is SFF Multi Source Agreement(MSA)compat ible. The transceiver incorporates high performance, reliable, long wavelength optical devices and proven circuit technology to give long life and consistent service.

Suppliers

Company
Product
Description
Supplier Links
155 MBd SMF Transceiver for ATM/SONET OC-3, 2x10, RoHS Compliant - AFCT-5964TGZ - Broadcom Inc.
San Jose, CA, USA
155 MBd SMF Transceiver for ATM/SONET OC-3, 2x10, RoHS Compliant
AFCT-5964TGZ
155 MBd SMF Transceiver for ATM/SONET OC-3, 2x10, RoHS Compliant AFCT-5964TGZ
The Avago AFCT-5964TGZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. The module is designed for single mode fiber and operates at a nominal wavelength of 1300 nm. It is designed to provide SONET / SDH compliant intermediate and long reach links at 155 Mb/s. The optical transceivers are RoHS compliant and are supplied in the new industry standard 2 x 10 DIP style package with the LC fiber connector interface. The footprint is SFF Multi Source Agreement(MSA)compat ible. The transceiver incorporates high performance, reliable, long wavelength optical devices and proven circuit technology to give long life and consistent service.

The Avago AFCT-5964TGZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. The module is designed for single mode fiber and operates at a nominal wavelength of 1300 nm. It is designed to provide SONET / SDH compliant intermediate and long reach links at 155 Mb/s.
The optical transceivers are RoHS compliant and are supplied in the new industry standard 2 x 10 DIP style package with the LC fiber connector interface. The footprint is SFF Multi Source Agreement(MSA)compatible.
The transceiver incorporates high performance, reliable, long wavelength optical devices and proven circuit technology to give long life and consistent service.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFCT-5964TGZ
Product Name 155 MBd SMF Transceiver for ATM/SONET OC-3, 2x10, RoHS Compliant
Cable Type Single mode
Connector Type LC
Operating Voltage 3.3 volts
Wavelength 1261 to 1360 nm (12610 to 13600 Å)
Data Rate 0.1550 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Customized Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836289 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2-SC-E - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details