Broadcom Inc. Twelve-Channel Receiver Pluggable, Parallel-Fiber-Optic Modules AFBR-83PDZ

Description
The Avago Technologies AFBR-83PDZ is a Twelve-Channel, Pluggable, Parallel, Fiber-Optic CXP Transceiver for 100 Gigabit Ethernet (100GbE) and 12 x 10G InfiniBand (IB) quadruple data rate (IB-QDR) applications. This transceiver is a high performance module for short-range multi-lane data communication and interconnect applications. It integrates twelve data lanes in each direction with greater than 120 Gbps aggregate bandwidth. Each lane can operate at 10.3125 Gbps up to 100 m using OM3 fiber and 150m using OM4 fiber. These modules are backward compatible to the 12 x 5G IB dual data rate (IB-DDR) and 12 x 2.5G IB single data rate (IB-SDR) applications. These modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses an 84-contact edge type connector. The optical interface uses a 24-fiber MTP® (MPO) connector. This module incorporates Avago Technologies proven integrated circuit and VCSEL technology to provide reliable long life, high performance, and consistent service.
Request a Quote Datasheet
Description
The Avago Technologies AFBR-83PDZ is a Twelve-Channel, Pluggable, Parallel, Fiber-Optic CXP Transceiver for 100 Gigabit Ethernet (100GbE) and 12 x 10G InfiniBand (IB) quadruple data rate (IB-QDR) applications. This transceiver is a high performance module for short-range multi-lane data communication and interconnect applications. It integrates twelve data lanes in each direction with greater than 120 Gbps aggregate bandwidth. Each lane can operate at 10.3125 Gbps up to 100 m using OM3 fiber and 150m using OM4 fiber. These modules are backward compatible to the 12 x 5G IB dual data rate (IB-DDR) and 12 x 2.5G IB single data rate (IB-SDR) applications. These modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses an 84-contact edge type connector. The optical interface uses a 24-fiber MTP® (MPO) connector. This module incorporates Avago Technologies proven integrated circuit and VCSEL technology to provide reliable long life, high performance, and consistent service.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twelve-Channel Receiver Pluggable, Parallel-Fiber-Optic Modules - AFBR-83PDZ - Broadcom Inc.
San Jose, CA, USA
Twelve-Channel Receiver Pluggable, Parallel-Fiber-Optic Modules
AFBR-83PDZ
Twelve-Channel Receiver Pluggable, Parallel-Fiber-Optic Modules AFBR-83PDZ
The Avago Technologies AFBR-83PDZ is a Twelve-Channel, Pluggable, Parallel, Fiber-Optic CXP Transceiver for 100 Gigabit Ethernet (100GbE) and 12 x 10G InfiniBand (IB) quadruple data rate (IB-QDR) applications. This transceiver is a high performance module for short-range multi-lane data communication and interconnect applications. It integrates twelve data lanes in each direction with greater than 120 Gbps aggregate bandwidth. Each lane can operate at 10.3125 Gbps up to 100 m using OM3 fiber and 150m using OM4 fiber. These modules are backward compatible to the 12 x 5G IB dual data rate (IB-DDR) and 12 x 2.5G IB single data rate (IB-SDR) applications. These modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses an 84-contact edge type connector. The optical interface uses a 24-fiber MTP® (MPO) connector. This module incorporates Avago Technologies proven integrated circuit and VCSEL technology to provide reliable long life, high performance, and consistent service.

The Avago Technologies AFBR-83PDZ is a Twelve-Channel, Pluggable, Parallel, Fiber-Optic CXP Transceiver for 100 Gigabit Ethernet (100GbE) and 12 x 10G InfiniBand (IB) quadruple data rate (IB-QDR) applications. This transceiver is a high performance module for short-range multi-lane data communication and interconnect applications. It integrates twelve data lanes in each direction with greater than 120 Gbps aggregate bandwidth. Each lane can operate at 10.3125 Gbps up to 100 m using OM3 fiber and 150m using OM4 fiber. These modules are backward compatible to the 12 x 5G IB dual data rate (IB-DDR) and 12 x 2.5G IB single data rate (IB-SDR) applications.
These modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses an 84-contact edge type connector. The optical interface uses a 24-fiber MTP® (MPO) connector. This module incorporates Avago Technologies proven integrated circuit and VCSEL technology to provide reliable long life, high performance, and consistent service.

Supplier's Site
Fiber Optic Transceiver Modules - 516-3088-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-3088-ND
Fiber Optic Transceiver Modules 516-3088-ND
Transceiver Module Telecom/Datacom Systems 10.3125Gbps 850nm 3.3V MTP® (MPO) Pluggable, CXP

Transceiver Module Telecom/Datacom Systems 10.3125Gbps 850nm 3.3V MTP® (MPO) Pluggable, CXP

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFBR-83PDZ 516-3088-ND
Product Name Twelve-Channel Receiver Pluggable, Parallel-Fiber-Optic Modules Fiber Optic Transceiver Modules
Data Rate 1 to 10.5 Gbps 10.31 Gbps
Pigtail Stand Alone
Operating Temperature 32 to 158 F (0.0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

LightABLE 10G LL Series 12TRX: Rugged Transceivers -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Fiber Optic Transceiver Modules - 2084-SFP-GZX-LCI-80E-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 1.25 Gbps
View Details
ER -100G - CFP2-29B4-40D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details