Broadcom Inc. 155 MBd SMF Transceiver with DMI for ATM/SONET OC-3, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant AFCT-5765ATPZ

Description
The Avago AFCT-5765ATPZ / AFCT-576xZ family of SFP optical transceivers for OC3 applications offer many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. The AFCT-5765Z family targets applications requiring DMI features, and the AFCT-5760Z family is streamlined for those applications where DMI features are not needed.
Description
The Avago AFCT-5765ATPZ / AFCT-576xZ family of SFP optical transceivers for OC3 applications offer many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. The AFCT-5765Z family targets applications requiring DMI features, and the AFCT-5760Z family is streamlined for those applications where DMI features are not needed.

Suppliers

Company
Product
Description
Supplier Links
155 MBd SMF Transceiver with DMI for ATM/SONET OC-3, SFP, Bail de-latch, Ext Temp (-40 to  85C), RoHS Compliant - AFCT-5765ATPZ - Broadcom Inc.
San Jose, CA, USA
155 MBd SMF Transceiver with DMI for ATM/SONET OC-3, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant
AFCT-5765ATPZ
155 MBd SMF Transceiver with DMI for ATM/SONET OC-3, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant AFCT-5765ATPZ
The Avago AFCT-5765ATPZ / AFCT-576xZ family of SFP optical transceivers for OC3 applications offer many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. The AFCT-5765Z family targets applications requiring DMI features, and the AFCT-5760Z family is streamlined for those applications where DMI features are not needed.

The Avago AFCT-5765ATPZ / AFCT-576xZ family of SFP optical transceivers for OC3 applications offer many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch.
The AFCT-5765Z family targets applications requiring DMI features, and the AFCT-5760Z family is streamlined for those applications where DMI features are not needed.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFCT-5765ATPZ
Product Name 155 MBd SMF Transceiver with DMI for ATM/SONET OC-3, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant
Cable Type Single mode
Connector Type LC
Data Rate 1.24 Gbps
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

LR-BIDI -10G - XPBL-332796-10DA - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
LightABLE 10G LL Series 4TRX, 12TX, and 12RX: Rugged Transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Fiber Optic Transceiver Modules - 2084-SFP-XSM5-LCI-40K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details