Broadcom Inc. 40 Gigabit Ethernet & InfiniBand QSFP+ Pluggable Optical Transceiver Module Supporting 0-85°C Temperature AFBR-79EAPZ

Description
The Avago AFBR-79EAPZ is a 4-channel QSFP+ pluggable optical transceiver module device with an integrated push-pull tab for 40 Gigabit Ethernet (40GbE) and InfiniBand applications. The device is a high performance transceiver for short-range multi-lane data communication and interconnect applications. It integrates four data lanes in each direction with 40 Gbps aggregate bandwidth. Each lane can operate at 10.3125 Gbps up to 100 m using OM3 fiber or 150 m using OM4 fiber. These modules support 4x10G InfiniBand (IB) quadruple data rate (40G-IB-QDR) application and is backward compatible to the 4x5G IB dual data rate (20G-IB-DDR) and 4x2.5G IB single data rate (10G-IB-SDR) applications as well. The AFBR-79EAPZ is designed to operate over an extended temperature range in multimode fiber system using a nominal wavelength of 850 nm. The electrical interface uses a 38 contact edge type connector. The optical interface uses an 8 or 12 fiber MTP® (MPO) connector. The module incorporates Avago's proven integrated circuit and VCSEL technology to provide reliable long life, high performance, and consistent service. The integrated push-pull tab facilitates the insertion and extraction of the device.
Description
The Avago AFBR-79EAPZ is a 4-channel QSFP+ pluggable optical transceiver module device with an integrated push-pull tab for 40 Gigabit Ethernet (40GbE) and InfiniBand applications. The device is a high performance transceiver for short-range multi-lane data communication and interconnect applications. It integrates four data lanes in each direction with 40 Gbps aggregate bandwidth. Each lane can operate at 10.3125 Gbps up to 100 m using OM3 fiber or 150 m using OM4 fiber. These modules support 4x10G InfiniBand (IB) quadruple data rate (40G-IB-QDR) application and is backward compatible to the 4x5G IB dual data rate (20G-IB-DDR) and 4x2.5G IB single data rate (10G-IB-SDR) applications as well. The AFBR-79EAPZ is designed to operate over an extended temperature range in multimode fiber system using a nominal wavelength of 850 nm. The electrical interface uses a 38 contact edge type connector. The optical interface uses an 8 or 12 fiber MTP® (MPO) connector. The module incorporates Avago's proven integrated circuit and VCSEL technology to provide reliable long life, high performance, and consistent service. The integrated push-pull tab facilitates the insertion and extraction of the device.

Suppliers

Company
Product
Description
Supplier Links
40 Gigabit Ethernet & InfiniBand QSFP+ Pluggable Optical Transceiver Module Supporting 0-85°C Temperature - AFBR-79EAPZ - Broadcom Inc.
San Jose, CA, USA
40 Gigabit Ethernet & InfiniBand QSFP+ Pluggable Optical Transceiver Module Supporting 0-85°C Temperature
AFBR-79EAPZ
40 Gigabit Ethernet & InfiniBand QSFP+ Pluggable Optical Transceiver Module Supporting 0-85°C Temperature AFBR-79EAPZ
The Avago AFBR-79EAPZ is a 4-channel QSFP+ pluggable optical transceiver module device with an integrated push-pull tab for 40 Gigabit Ethernet (40GbE) and InfiniBand applications. The device is a high performance transceiver for short-range multi-lane data communication and interconnect applications. It integrates four data lanes in each direction with 40 Gbps aggregate bandwidth. Each lane can operate at 10.3125 Gbps up to 100 m using OM3 fiber or 150 m using OM4 fiber. These modules support 4x10G InfiniBand (IB) quadruple data rate (40G-IB-QDR) application and is backward compatible to the 4x5G IB dual data rate (20G-IB-DDR) and 4x2.5G IB single data rate (10G-IB-SDR) applications as well. The AFBR-79EAPZ is designed to operate over an extended temperature range in multimode fiber system using a nominal wavelength of 850 nm. The electrical interface uses a 38 contact edge type connector. The optical interface uses an 8 or 12 fiber MTP® (MPO) connector. The module incorporates Avago's proven integrated circuit and VCSEL technology to provide reliable long life, high performance, and consistent service. The integrated push-pull tab facilitates the insertion and extraction of the device.

The Avago AFBR-79EAPZ is a 4-channel QSFP+ pluggable optical transceiver module device with an integrated push-pull tab for 40 Gigabit Ethernet (40GbE) and InfiniBand applications. The device is a high performance transceiver for short-range multi-lane data communication and interconnect applications. It integrates four data lanes in each direction with 40 Gbps aggregate bandwidth. Each lane can operate at 10.3125 Gbps up to 100 m using OM3 fiber or 150 m using OM4 fiber. These modules support 4x10G InfiniBand (IB) quadruple data rate (40G-IB-QDR) application and is backward compatible to the 4x5G IB dual data rate (20G-IB-DDR) and 4x2.5G IB single data rate (10G-IB-SDR) applications as well.
The AFBR-79EAPZ is designed to operate over an extended temperature range in multimode fiber system using a nominal wavelength of 850 nm. The electrical interface uses a 38 contact edge type connector. The optical interface uses an 8 or 12 fiber MTP® (MPO) connector. The module incorporates Avago's proven integrated circuit and VCSEL technology to provide reliable long life, high performance, and consistent service. The integrated push-pull tab facilitates the insertion and extraction of the device.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-79EAPZ
Product Name 40 Gigabit Ethernet & InfiniBand QSFP+ Pluggable Optical Transceiver Module Supporting 0-85°C Temperature
Cable Type Multimode
Connector Type MTP
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Customized Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2844775 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details