Broadcom Inc. 125 MBd SMF Transceiver for Fast Ethernet (100-BASE-LX10), 2x5, Ext Temp (-40C to 85C), RoHS Compli AFCT-5971ALZ

Description
Features Multisourced 2x5 package style with LC receptacle Single 3.3 V power supply Temperature range: AFCT-5971LZ: 0 °C to 70 °C AFCT-5971ALZ: -40°C to 85°C Wave solder and aqueous wash process compatible Manufactured in an ISO9002 certified facility Fully Class 1 CDRH/IEC 825 compliant IEEE 802.3ah Standard Compliant RoHS Compliant LVPECL compatible signal detect output Designed for EFM (Ethernet in the First Mile) baseline 100-BASELX10 performance over dual single mode fiber
Description
Features Multisourced 2x5 package style with LC receptacle Single 3.3 V power supply Temperature range: AFCT-5971LZ: 0 °C to 70 °C AFCT-5971ALZ: -40°C to 85°C Wave solder and aqueous wash process compatible Manufactured in an ISO9002 certified facility Fully Class 1 CDRH/IEC 825 compliant IEEE 802.3ah Standard Compliant RoHS Compliant LVPECL compatible signal detect output Designed for EFM (Ethernet in the First Mile) baseline 100-BASELX10 performance over dual single mode fiber

Suppliers

Company
Product
Description
Supplier Links
125 MBd SMF Transceiver for Fast Ethernet (100-BASE-LX10), 2x5, Ext Temp (-40C to  85C), RoHS Compli - AFCT-5971ALZ - Broadcom Inc.
San Jose, CA, USA
125 MBd SMF Transceiver for Fast Ethernet (100-BASE-LX10), 2x5, Ext Temp (-40C to 85C), RoHS Compli
AFCT-5971ALZ
125 MBd SMF Transceiver for Fast Ethernet (100-BASE-LX10), 2x5, Ext Temp (-40C to 85C), RoHS Compli AFCT-5971ALZ
Features Multisourced 2x5 package style with LC receptacle Single 3.3 V power supply Temperature range: AFCT-5971LZ: 0 °C to 70 °C AFCT-5971ALZ: -40°C to 85°C Wave solder and aqueous wash process compatible Manufactured in an ISO9002 certified facility Fully Class 1 CDRH/IEC 825 compliant IEEE 802.3ah Standard Compliant RoHS Compliant LVPECL compatible signal detect output Designed for EFM (Ethernet in the First Mile) baseline 100-BASELX10 performance over dual single mode fiber

Features

  • Multisourced 2x5 package style with LC receptacle
  • Single 3.3 V power supply
  • Temperature range:
    AFCT-5971LZ: 0 °C to 70 °C
    AFCT-5971ALZ: -40°C to 85°C
  • Wave solder and aqueous wash process compatible
  • Manufactured in an ISO9002 certified facility
  • Fully Class 1 CDRH/IEC 825 compliant
  • IEEE 802.3ah Standard Compliant
  • RoHS Compliant
  • LVPECL compatible signal detect output
  • Designed for EFM (Ethernet in the First Mile) baseline 100-BASELX10 performance over dual single mode fiber
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFCT-5971ALZ
Product Name 125 MBd SMF Transceiver for Fast Ethernet (100-BASE-LX10), 2x5, Ext Temp (-40C to 85C), RoHS Compli
Cable Type Single mode
Connector Type LC
Operating Voltage 3.3 volts
Wavelength 1261 to 1360 nm (12610 to 13600 Å)
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transceivers - 2836285 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details
SpaceABLE 28G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details