Broadcom Inc. 14.025/8.5/4.25 GBd MMF Transceiver with Digital Diagnostic for Fibre Channel, SFP, RoHS Compliant AFBR-57F5PZ

Description
Avago Technologies’ AFBR-57F5PZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 14.025 GBd. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical and electrical specifications for LC Duplex transceivers, ANSI Fibre Channel for FC-PI-5 and FC-PI-4 for gigabit applications. The part is electrically interoperable with SFP conformant devices. The AFBR-57F5PZ is a multi-rate 850nm SFP which ensures compliance to 14.025/8.5/4.25 GBd Fibre Channel specifications using Rate Select. The AFBR-57F5PZ will respond to both Rate Select pin and control bit inputs. This simplifies Fibre Channel host auto-negotiation algorithms, layout and software.
Request a Quote Datasheet
Description
Avago Technologies’ AFBR-57F5PZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 14.025 GBd. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical and electrical specifications for LC Duplex transceivers, ANSI Fibre Channel for FC-PI-5 and FC-PI-4 for gigabit applications. The part is electrically interoperable with SFP conformant devices. The AFBR-57F5PZ is a multi-rate 850nm SFP which ensures compliance to 14.025/8.5/4.25 GBd Fibre Channel specifications using Rate Select. The AFBR-57F5PZ will respond to both Rate Select pin and control bit inputs. This simplifies Fibre Channel host auto-negotiation algorithms, layout and software.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.025/8.5/4.25 GBd MMF Transceiver with Digital Diagnostic for Fibre Channel, SFP, RoHS Compliant - AFBR-57F5PZ - Broadcom Inc.
San Jose, CA, USA
14.025/8.5/4.25 GBd MMF Transceiver with Digital Diagnostic for Fibre Channel, SFP, RoHS Compliant
AFBR-57F5PZ
14.025/8.5/4.25 GBd MMF Transceiver with Digital Diagnostic for Fibre Channel, SFP, RoHS Compliant AFBR-57F5PZ
Avago Technologies’ AFBR-57F5PZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 14.025 GBd. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical and electrical specifications for LC Duplex transceivers, ANSI Fibre Channel for FC-PI-5 and FC-PI-4 for gigabit applications. The part is electrically interoperable with SFP conformant devices. The AFBR-57F5PZ is a multi-rate 850nm SFP which ensures compliance to 14.025/8.5/4.25 GBd Fibre Channel specifications using Rate Select. The AFBR-57F5PZ will respond to both Rate Select pin and control bit inputs. This simplifies Fibre Channel host auto-negotiation algorithms, layout and software.

Avago Technologies’ AFBR-57F5PZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 14.025 GBd. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical and electrical specifications for LC Duplex transceivers, ANSI Fibre Channel for FC-PI-5 and FC-PI-4 for gigabit applications. The part is electrically interoperable with SFP conformant devices.
The AFBR-57F5PZ is a multi-rate 850nm SFP which ensures compliance to 14.025/8.5/4.25 GBd Fibre Channel specifications using Rate Select. The AFBR-57F5PZ will respond to both Rate Select pin and control bit inputs. This simplifies Fibre Channel host auto-negotiation algorithms, layout and software.

Supplier's Site
Fiber Optic Transceiver Modules - 516-AFBR-57F5PZ-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-AFBR-57F5PZ-ND
Fiber Optic Transceiver Modules 516-AFBR-57F5PZ-ND
Transceiver Module Fibre Channel Links 4.25 ~ 14.025Gbps 850nm 3.3V LC Duplex Pluggable, SFP

Transceiver Module Fibre Channel Links 4.25 ~ 14.025Gbps 850nm 3.3V LC Duplex Pluggable, SFP

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFBR-57F5PZ 516-AFBR-57F5PZ-ND
Product Name 14.025/8.5/4.25 GBd MMF Transceiver with Digital Diagnostic for Fibre Channel, SFP, RoHS Compliant Fiber Optic Transceiver Modules
Cable Type Multimode
Connector Type LC LC
Wavelength 850 nm (8500 Å) 850 nm (8500 Å)
Data Rate 4.25 to 14.03 Gbps 14.03 Gbps
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

LR4 -100G - QXP29B4-10DA-3 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
SpaceABLE 10G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Fiber Optic Transceiver Modules - 2084-SFP-XSM-LCI-80K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details