The Avago AFCT-5760PZ / AFCT-576xZ SFP optical transceivers for OC3 offer many design options, including optional DMI, extended or industrial temperature range, and standard push-button or or bail delatch.
The AFCT-5765Z family targets applications requiring DMI features, and the AFCT-5760Z family is streamlined for those applications where DMI features are not needed.
| Broadcom Inc. | |
|---|---|
| Product Category | Fiber Optic Transceivers |
| Product Number | AFCT-5760PZ |
| Product Name | 155 MBd SMF Transceiver for ATM/SONET OC-3, SFP, Bail de-latch, Temp (-10 to 85C), RoHS Compliant |
| Cable Type | Single mode |
| Connector Type | LC |
| Data Rate | 1.24 Gbps |
| Pigtail | Stand Alone |