Broadcom Inc. 4/2/1 GBd MMF Transceiver with DMI for FC, SFP, Enhanced EMI, Ext Temp -10 to +85C, RoHS Compliant AFBR-57R5AEZ

Description
Avago's AFBR-57R5AEZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 4.25 Gb/s. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical and electrical specifications for LC Duplex transceivers, ANSI Fibre Channel FC-PI, FC-PI-2 and compatible with IEEE 802.3 for gigabit applications. The part is electrically interoperable with SFP conformant devices.
Description
Avago's AFBR-57R5AEZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 4.25 Gb/s. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical and electrical specifications for LC Duplex transceivers, ANSI Fibre Channel FC-PI, FC-PI-2 and compatible with IEEE 802.3 for gigabit applications. The part is electrically interoperable with SFP conformant devices.

Suppliers

Company
Product
Description
Supplier Links
4/2/1 GBd MMF Transceiver with DMI for FC, SFP, Enhanced EMI, Ext Temp -10 to +85C, RoHS Compliant - AFBR-57R5AEZ - Broadcom Inc.
San Jose, CA, USA
4/2/1 GBd MMF Transceiver with DMI for FC, SFP, Enhanced EMI, Ext Temp -10 to +85C, RoHS Compliant
AFBR-57R5AEZ
4/2/1 GBd MMF Transceiver with DMI for FC, SFP, Enhanced EMI, Ext Temp -10 to +85C, RoHS Compliant AFBR-57R5AEZ
Avago's AFBR-57R5AEZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 4.25 Gb/s. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical and electrical specifications for LC Duplex transceivers, ANSI Fibre Channel FC-PI, FC-PI-2 and compatible with IEEE 802.3 for gigabit applications. The part is electrically interoperable with SFP conformant devices.

Avago's AFBR-57R5AEZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 4.25 Gb/s. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical and electrical specifications for LC Duplex transceivers, ANSI Fibre Channel FC-PI, FC-PI-2 and compatible with IEEE 802.3 for gigabit applications. The part is electrically interoperable with SFP conformant devices.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFBR-57R5AEZ
Product Name 4/2/1 GBd MMF Transceiver with DMI for FC, SFP, Enhanced EMI, Ext Temp -10 to +85C, RoHS Compliant
Cable Type Single mode
Connector Type LC
Wavelength 850 nm (8500 Å)
Data Rate 32 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transceivers - 2836288 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details
Fiber Optic Transceiver Modules - 2084-SFP-XMM-LCI-400-ND - DigiKey
Specs
Connector Type LC
Wavelength 850 nm (8500 Å)
Data Rate 10 Gbps
View Details