Broadcom Inc. SFProbe Pluggable Optical Transceiver for Gigabit Ethernet (1.25 GBd) AFCT-5725APZ

Description
The AFCT-5725PZ/APZ optical transceiver is compliant with the specifications set forth in both the IEEE802.3 (1000BASE-LX), and the Small Form-Factor Pluggable (SFP) Multi-Source Agreement (MSA). Its primary application is servicing Gigabit Ethernet links between optical networking equipment. It offers system cost, upgrade, and reliability benefits by virtue of being hotpluggable. Further, it incorporates the latest 3.3 VDC compatible transceiver technology including a 1310nm FP laser transmitteras well as a convenient LC-Duplex optical interface. Features Enables intelligent packet access and capture PacketPortal™ Enabled Line rate deep packet inspection for collection Four banks of 16 protocol filters Automatic packet header parser Globally accurate time synchronization Network traffic monitoring capability ROHS-6 compliant IEEE 802.3 Gigabit Ethernet (1.25 GBd) 1000BASE-LX compliant Small Form Factor Pluggable (SFP) Multi-Source Agreement (MSA) compatible Manufactured in an ISO 9001 compliant facility DMI support per MSA SFF-8472 to enable Diagnostic Monitoring Interface Bail-wire de-latch for high density applications +3.3 V DC power supply 1310 nm Fabry-Perot Laser LC-Duplex fiber connector compatible Applications Gigabit Ethernet troubleshooting and monitoring applications Multi-service switches and routers Broadband aggregation and access Wireless 3G and 4G infrastructure Data center and cloud computing interconnects Enable service and media quality assurance
Description
The AFCT-5725PZ/APZ optical transceiver is compliant with the specifications set forth in both the IEEE802.3 (1000BASE-LX), and the Small Form-Factor Pluggable (SFP) Multi-Source Agreement (MSA). Its primary application is servicing Gigabit Ethernet links between optical networking equipment. It offers system cost, upgrade, and reliability benefits by virtue of being hotpluggable. Further, it incorporates the latest 3.3 VDC compatible transceiver technology including a 1310nm FP laser transmitteras well as a convenient LC-Duplex optical interface. Features Enables intelligent packet access and capture PacketPortal™ Enabled Line rate deep packet inspection for collection Four banks of 16 protocol filters Automatic packet header parser Globally accurate time synchronization Network traffic monitoring capability ROHS-6 compliant IEEE 802.3 Gigabit Ethernet (1.25 GBd) 1000BASE-LX compliant Small Form Factor Pluggable (SFP) Multi-Source Agreement (MSA) compatible Manufactured in an ISO 9001 compliant facility DMI support per MSA SFF-8472 to enable Diagnostic Monitoring Interface Bail-wire de-latch for high density applications +3.3 V DC power supply 1310 nm Fabry-Perot Laser LC-Duplex fiber connector compatible Applications Gigabit Ethernet troubleshooting and monitoring applications Multi-service switches and routers Broadband aggregation and access Wireless 3G and 4G infrastructure Data center and cloud computing interconnects Enable service and media quality assurance

Suppliers

Company
Product
Description
Supplier Links
SFProbe Pluggable Optical Transceiver for Gigabit Ethernet (1.25 GBd) - AFCT-5725APZ - Broadcom Inc.
San Jose, CA, USA
SFProbe Pluggable Optical Transceiver for Gigabit Ethernet (1.25 GBd)
AFCT-5725APZ
SFProbe Pluggable Optical Transceiver for Gigabit Ethernet (1.25 GBd) AFCT-5725APZ
The AFCT-5725PZ/APZ optical transceiver is compliant with the specifications set forth in both the IEEE802.3 (1000BASE-LX), and the Small Form-Factor Pluggable (SFP) Multi-Source Agreement (MSA). Its primary application is servicing Gigabit Ethernet links between optical networking equipment. It offers system cost, upgrade, and reliability benefits by virtue of being hotpluggable. Further, it incorporates the latest 3.3 VDC compatible transceiver technology including a 1310nm FP laser transmitteras well as a convenient LC-Duplex optical interface. Features Enables intelligent packet access and capture PacketPortal™ Enabled Line rate deep packet inspection for collection Four banks of 16 protocol filters Automatic packet header parser Globally accurate time synchronization Network traffic monitoring capability ROHS-6 compliant IEEE 802.3 Gigabit Ethernet (1.25 GBd) 1000BASE-LX compliant Small Form Factor Pluggable (SFP) Multi-Source Agreement (MSA) compatible Manufactured in an ISO 9001 compliant facility DMI support per MSA SFF-8472 to enable Diagnostic Monitoring Interface Bail-wire de-latch for high density applications +3.3 V DC power supply 1310 nm Fabry-Perot Laser LC-Duplex fiber connector compatible Applications Gigabit Ethernet troubleshooting and monitoring applications Multi-service switches and routers Broadband aggregation and access Wireless 3G and 4G infrastructure Data center and cloud computing interconnects Enable service and media quality assurance

The AFCT-5725PZ/APZ optical transceiver is compliant with the specifications set forth in both the IEEE802.3 (1000BASE-LX), and the Small Form-Factor Pluggable (SFP) Multi-Source Agreement (MSA). Its primary application is servicing Gigabit Ethernet links between optical networking equipment. It offers system cost, upgrade, and reliability benefits by virtue of being hotpluggable. Further, it incorporates the latest 3.3 VDC compatible transceiver technology including a 1310nm FP laser transmitteras well as a convenient LC-Duplex optical interface.

Features

  • Enables intelligent packet access and capture
    • PacketPortal™ Enabled
    • Line rate deep packet inspection for collection
    • Four banks of 16 protocol filters
    • Automatic packet header parser
    • Globally accurate time synchronization
  • Network traffic monitoring capability
  • ROHS-6 compliant
  • IEEE 802.3 Gigabit Ethernet (1.25 GBd) 1000BASE-LX compliant
  • Small Form Factor Pluggable (SFP) Multi-Source Agreement (MSA) compatible
  • Manufactured in an ISO 9001 compliant facility
  • DMI support per MSA SFF-8472 to enable Diagnostic Monitoring Interface
  • Bail-wire de-latch for high density applications
  • +3.3 V DC power supply
  • 1310 nm Fabry-Perot Laser
  • LC-Duplex fiber connector compatible

Applications

  • Gigabit Ethernet troubleshooting and monitoring applications
  • Multi-service switches and routers
  • Broadband aggregation and access
  • Wireless 3G and 4G infrastructure
  • Data center and cloud computing interconnects
  • Enable service and media quality assurance
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transceivers
Product Number AFCT-5725APZ
Product Name SFProbe Pluggable Optical Transceiver for Gigabit Ethernet (1.25 GBd)
Cable Type Single mode
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Customized high reliability Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836288 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-R-P-2 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details